EN
  • EN
  • DE

SC16C752BIBS

Part No SC16C752BIBS
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V dual UART, 5 Mbit/s (max.), with 64-byte FIFOs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246880-SC16C752BIBS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C752BIBS CAD Model

Description

Product Overview: NXP SC16C752BIBS

The NXP SC16C752BIBS is a high-performance dual universal asynchronous receiver-transmitter (DUART) designed to meet the needs of demanding communication applications. This integrated circuit provides two independent UART channels, each with a set of dedicated registers and an industry-standard 16450/16550 compatible set of features. It is ideal for applications requiring multiple UARTs with minimal board space and power consumption.

Key Features

  • Dual UART Channels: Each UART is capable of handling serial data rates up to 5 Mbps, making it suitable for high-speed serial communication.
  • Large FIFOs: With 64-byte FIFOs for each transmitter and receiver, this chip can handle high data throughput while minimizing the risk of data overrun or underrun errors.
  • Programmable Baud Rate: The SC16C752BIBS allows for a fully programmable baud rate generator, providing flexibility to work with various baud rates required by different systems.
  • Auto Hardware/Software Flow Control: This feature ensures seamless data flow management, preventing data loss during high-speed transfers.
  • Modem Control Functions: Integrated modem control functions enable the chip to be used in systems that require dial-up connectivity and control.
  • Industrial Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Multiple Package Options: The SC16C752BIBS is available in different package types, including a 48-pin LQFP, providing flexibility for various design requirements.

Applications

The versatility of the SC16C752BIBS makes it an excellent choice for a broad range of applications. It is particularly well-suited for industrial control systems, point-of-sale terminals, servers, and networking equipment where multiple serial ports are required. Its robust feature set ensures that it can cater to the complex and varied needs of modern communication systems.

Conclusion

With its dual-channel capability, extensive FIFOs, and robust feature set, the NXP SC16C752BIBS stands out as a superior solution for advanced serial communication tasks. Its ability to operate in industrial environments and its flexibility in baud rate programming make it a go-to choice for designers looking to implement reliable and efficient serial data exchanges in their products.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess