EN
  • EN
  • DE

SC16C754BIBM,151

Part No SC16C754BIBM,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD W/FIFO 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 64-LQFP (7x7)
Win Source Part Number 137619-SC16C754BIBM,151
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C754BIBM,151 CAD Model

Description

The NXP SC16C754BIBM,151 is a high-performance quad Universal Asynchronous Receiver/Transmitter (UART) integrated circuit designed to address the needs of expanding data communication systems. This versatile chip is particularly suitable for applications requiring high-speed serial data communication with multiple channels. It is commonly found in industrial controls, point-of-sale systems, and networking equipment where reliable data transmission is critical.

Key Features

  • Multiple Channels: The SC16C754BIBM,151 contains four independent UART channels, each with a 64-byte FIFO (First In, First Out) to reduce the overhead of software management in data-intensive operations.
  • High Data Rates: This device supports baud rates up to 5 Mbps, making it ideal for high-speed serial I/O port expansion in computing and embedded systems.
  • Programmable Parameters: Users can program various operational parameters such as data format, parity, and baud rate, ensuring flexibility and compatibility with a wide range of communication protocols.
  • Enhanced Features: Additional features include automatic hardware/software flow control, on-chip oscillator, and a modem control interface, providing a comprehensive solution for serial communication requirements.

Technical Specifications

The SC16C754BIBM,151 operates over a wide voltage range and is built with a 3.3V power supply, making it suitable for low-power applications. It comes in a compact LQFP-64 package that conserves board space while offering ample functionality.

Applications

Due to its robust feature set and high-speed capabilities, the NXP SC16C754BIBM,151 is an excellent choice for enhancing serial port throughput in:

  • Telecommunications systems
  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Server and data center management

Conclusion

The NXP SC16C754BIBM,151 is a versatile and powerful quad UART IC that delivers high-speed data communication with multiple channels. Its extensive features and programmable options make it a go-to choice for engineers and designers looking to implement reliable and efficient serial communication in their systems. Whether for industrial, commercial, or networking applications, the SC16C754BIBM,151 stands out as a robust component in any data communication architecture.

You May Also Be Interested in

Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess