EN
  • EN
  • DE

SC16C850LIBS

Part No SC16C850LIBS
Manufacturer NXP / Nexperia
Description 1.8 V single UART, 5 Mbit/s (max.) with 128-byte FIFOs, infrared (IrDA) and 16 mode or 68 mode parallel bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246888-SC16C850LIBS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C850LIBS CAD Model

Description

NXP SC16C850LIBS UART Interface IC

The NXP SC16C850LIBS is a state-of-the-art UART (Universal Asynchronous Receiver/Transmitter) Interface IC, designed to address the communication requirements of embedded systems. This advanced UART IC provides a convenient and efficient way of adding an extra serial port to microcontroller-based designs, and it is particularly suitable for applications that require high-speed serial data transfer.

Key Features:

  • Enhanced Baud Rate: The SC16C850LIBS offers an enhanced baud rate generator that is capable of supporting a wide range of baud rates, from very low to very high speeds, ensuring compatibility with a variety of communication standards.
  • Large FIFOs: It comes equipped with 128-byte FIFOs for both transmit and receive operations, which significantly reduce the load on the host processor by minimizing the need for frequent interrupts.
  • Auto Flow Control: The device supports automatic hardware and software flow control, which helps to prevent data loss during high-speed data transfers by controlling the data flow between sender and receiver.
  • Multi-protocol Support: This IC is capable of handling various serial communication protocols, making it a versatile choice for a range of applications.
  • Infrared Data Association (IrDA) Support: The SC16C850LIBS is designed with built-in support for IrDA specifications, enabling infrared data communication for wireless connectivity.

Applications:

The NXP SC16C850LIBS is ideal for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Telecommunications
  • Consumer electronics

Reliability and Quality:

As with all NXP products, the SC16C850LIBS UART Interface IC is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. Its robust design and advanced features make it an excellent choice for designers looking to integrate reliable serial communication capabilities into their systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4883 $76.9766
4+ $31.5802 $126.3208
6+ $30.5933 $183.5598
8+ $29.6065 $236.8520
11+ $28.6195 $314.8145
14+ $25.6589 $359.2246
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess