EN
  • EN
  • DE

SC16C850VIBS

Part No SC16C850VIBS
Manufacturer NXP / Nexperia
Description 1.8 V single UART, 5 Mbit/s (max.) with 128-byte FIFOs, infrared (IrDA), and XScale VLIO bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246891-SC16C850VIBS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C850VIBS CAD Model

Description

The SC16C850VIBS is a cutting-edge UART (Universal Asynchronous Receiver/Transmitter) interface IC from NXP Semiconductors, designed to provide seamless serial communication in complex embedded systems. This advanced chip is an ideal solution for applications requiring high-speed data transfer and efficient operation in environments with limited space.

Key Features

  • Enhanced Data Rate: The SC16C850VIBS supports baud rates up to 5 Mbps, making it suitable for high-speed serial data applications.
  • Deep FIFOs: Equipped with 128-byte receive and transmit FIFOs, it significantly reduces the CPU overhead, allowing for efficient data processing and improved system performance.
  • Programmable Xon/Xoff: The UART comes with built-in hardware flow control, featuring programmable Xon/Xoff characters for seamless data transmission.
  • Flexible Clocking Options: It offers a wide range of clocking options, including a programmable baud rate generator, which provides versatility in system design.
  • Auto RS-485 Support: The device includes automatic direction control for RS-485 applications, simplifying the design of multi-drop communication systems.
  • Infrared Data Association (IrDA) Support: It is compatible with the IrDA SIR protocol, allowing for infrared data communication.
  • Industrial Temperature Range: The SC16C850VIBS operates over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The versatility of the SC16C850VIBS makes it an excellent choice for a wide array of applications, including industrial control systems, point-of-sale (POS) terminals, networking equipment, and any system that requires reliable serial communication. Its high-speed capabilities and robust feature set also make it well-suited for complex applications such as medical equipment, automotive diagnostics, and telecommunications infrastructure.

Package and Quality

The SC16C850VIBS is available in a small 32-pin LQFP package, ensuring a compact footprint for space-constrained applications. NXP's commitment to quality is evident in the product's design and manufacturing, which adheres to high industry standards, ensuring both durability and long-term performance.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,377 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess