EN
  • EN
  • DE

SC16C852LIBS,115

Part No SC16C852LIBS,115
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 32-HVQFN  /  UART IC 2, DUART Channel RS485 128 Byte 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC16
Other Names SC16C852LIBS-G,2156-SC16C852LIBS115-NXTR,NXPNXPSC16C852LIBS,115,SC16C852LIBS-G,935283101115
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260755-SC16C852LIBS,115
Ultra Librarian 3D Model Ultra Librarian SC16C852LIBS,115 CAD Model

Description

Product Overview: SC16C852LIBS,115

The SC16C852LIBS,115 is a cutting-edge dual UART (Universal Asynchronous Receiver/Transmitter) chip designed and manufactured by NXP Semiconductors. This integrated circuit is part of NXP's SC16C850 series, which is known for providing reliable and high-performance serial communication solutions for a wide range of applications. The SC16C852LIBS,115 is particularly suitable for embedded systems that require efficient and flexible serial connectivity.

Key Features

  • Dual Channel: This device contains two independent UART channels, which can be used to handle multiple serial communication interfaces simultaneously, increasing the efficiency of data management.
  • Enhanced Baud Rate: It supports baud rates up to 5 Mbps, making it ideal for applications that require high-speed data transfer, such as industrial control systems, point-of-sale terminals, and complex networking environments.
  • Large FIFO Buffers: Each UART channel is equipped with 128-byte FIFO buffers, which help to reduce the load on the system's CPU and improve overall data throughput.
  • Auto Hardware and Software Flow Control: The device includes automatic hardware and software flow control features, ensuring reliable data transfer without the risk of data loss or overflow.
  • Flexible Interface: The SC16C852LIBS,115 can interface with a variety of bus types, including 16C550, 68HC11, SPI, or I²C buses, providing versatility for system designers.

Applications

The SC16C852LIBS,115 is designed to be used in a wide range of applications, including but not limited to:

  • Industrial control and automation systems
  • Point-of-sale terminals
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Automotive infotainment and navigation systems

Package and Quality

The SC16C852LIBS,115 comes in a compact 32-pin HVQFN package, which is designed to occupy minimal space on a printed circuit board (PCB) while providing excellent thermal performance and reliability. NXP's commitment to quality ensures that this product meets strict industry standards for performance and durability, making it a trusted choice for professional and commercial applications.

With its advanced features and robust design, the SC16C852LIBS,115 from NXP Semiconductors is an ideal solution for developers looking to implement efficient and reliable serial communication in their electronic designs.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess