EN
  • EN
  • DE

SC16IS752IIPW

Part No SC16IS752IIPW
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091495-SC16IS752IIPW
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC16IS752IIPW CAD Model

Description

Overview of SC16IS752IIPW by NXP

The SC16IS752IIPW is a dual-channel, high-performance UART (Universal Asynchronous Receiver/Transmitter) interface IC from NXP Semiconductors. This device is designed to facilitate serial communication in embedded systems, particularly when additional UARTs are required. It is an ideal solution for applications where space and power consumption are at a premium, such as in industrial automation, point-of-sale systems, and medical equipment.

Key Features

  • Dual UART Channels: The SC16IS752IIPW provides two independent UART channels, which can be used to interface with multiple serial devices simultaneously. This is particularly useful for complex systems that require communication with several peripherals.
  • Enhanced Data Rates: With data rates up to 5 Mbps, this IC supports high-speed data transmission, ensuring efficient communication between devices.
  • I²C or SPI Interface: The product supports both I²C and SPI interfaces, offering flexibility in connecting with microcontrollers or processors. This feature allows designers to choose the most suitable interface based on their system requirements.
  • 64-byte FIFO: Each UART channel is equipped with a 64-byte FIFO (First-In-First-Out) buffer, which helps to reduce the load on the host processor by storing incoming and outgoing data.
  • Programmable Baud Rate Generator: The baud rate generator can be programmed to generate a wide range of baud rates, providing versatility in communication with different serial devices.
  • Low Power Consumption: Designed for power-sensitive applications, the SC16IS752IIPW operates with low power consumption, making it suitable for battery-operated devices.
  • Modem Interface Signals: It includes modem handshake signals, allowing it to be used in applications that require modem control.
  • Industrial Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in harsh environments.

Applications

The SC16IS752IIPW is versatile and can be used in a variety of applications. It is particularly well-suited for adding serial ports to embedded systems, enabling communication with sensors, modems, or other serial devices. Its dual-channel capability and high-speed performance make it a robust choice for industrial control systems, networking equipment, and data acquisition systems.

Overall, the SC16IS752IIPW from NXP is a feature-rich UART interface IC that provides reliable serial communication solutions for a wide range of applications, enhancing system performance while minimizing space and power requirements.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess