EN
  • EN
  • DE

SC16IS760IPW,128

Part No SC16IS760IPW,128
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART 64BYTE 24TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Last Time Buy
Protocol RS232, RS485
Function Controller
Interface I2C, SPI, UART
Voltage - Supply 2.5V, 3.3V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 95°C
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SC16IS760
Other Names SC16IS760IPW-F,SC16IS760IPW-F,935279287128
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261665-SC16IS760IPW,128
Ultra Librarian 3D Model Ultra Librarian SC16IS760IPW,128 CAD Model

Description

Overview of SC16IS760IPW,128 from NXP

The SC16IS760IPW,128 is a single UART (Universal Asynchronous Receiver/Transmitter) IC from NXP Semiconductors, designed to bridge a main processor to a serial port. This product is particularly suitable for applications requiring UART connectivity through a standard I2C-bus interface or SPI interface. With its robust feature set and versatile interface options, the SC16IS760IPW,128 is an ideal solution for expanding the serial communication capabilities of an embedded system without the need for significant board redesigns or complex wiring.

Key Features

  • Interface: The device supports both I2C and SPI interfaces, making it highly adaptable to different system architectures and simplifying integration into existing designs.
  • UART: The SC16IS760IPW,128 provides a fully-functional UART interface, which includes hardware or Xon/Xoff handshaking, baud rate generator, and an internal FIFO to reduce the overhead on the host processor.
  • Enhanced Capabilities: It features an 8x programmable baud rate generator, auto hardware and software flow control, and a FIFO of 64 bytes with programmable watermark levels.
  • Auto-bauding: The device can automatically detect the baud rate from the incoming stream, thereby simplifying the setup process and enhancing data integrity.
  • Power Management: Power-saving options are available, including an automatic power-down mode when the UART is not in use.
  • General Purpose I/O: It also offers additional functionality with its integrated 8 GPIO pins, which can be controlled via the serial interface.

Applications

The SC16IS760IPW,128 is a versatile component that can be used in a wide range of applications. It is particularly useful in scenarios where additional UART ports are needed, such as in:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Automotive diagnostics
  • Networking equipment
  • Remote data acquisition systems

Reliability and Support

As a product from NXP, a leader in the semiconductor industry, the SC16IS760IPW,128 is backed by a commitment to quality and reliability. NXP provides comprehensive technical support and documentation, ensuring that designers can integrate this UART bridge with confidence and receive the support they need throughout their product's lifecycle.

You May Also Be Interested in

Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3530 $57.3530
3+ $47.0589 $141.1767
4+ $45.5883 $182.3532
5+ $44.1177 $220.5885
6+ $42.6471 $255.8826
8+ $38.2353 $305.8824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess