EN
  • EN
  • DE

SC18IS600IBSHVQFN24

Part No SC18IS600IBSHVQFN24
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091500-SC18IS600IBSHVQFN24
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC18IS600IBSHVQFN24 CAD Model

Description

The NXP SC18IS600IBS HVQFN24 is a versatile interface bridge designed for optimal communication between a non-PCI host and a serial peripheral interface (SPI) bus. This compact and efficient bridge controller is housed in a 24-pin HVQFN (Heating Venting Quad Flat No-leads) package, ensuring a small footprint for space-constrained applications.

Key Features

  • Interface Conversion: The device acts as a bridge by converting commands from a host processor into SPI messages, streamlining communication with SPI devices.
  • Multiple SPI Devices: It supports multiple slave devices on the SPI bus, offering great flexibility in system design.
  • I²C-bus Interface: The SC18IS600IBS operates as an I²C-bus slave transceiver, compatible with I²C-bus standards and capable of operating up to 400 kHz (Fast-mode).
  • Integrated Oscillator: An on-chip oscillator reduces external component count, while a programmable bit rate generator establishes the serial clock (SCL) frequency.
  • Easy Configuration: Configuration is simple and can be done via the I²C-bus, allowing for a seamless setup process.
  • Buffered Output: The device features an 8-byte Tx/Rx buffer, which helps in managing data flow and enhancing overall data throughput.

Applications

The SC18IS600IBS is ideal for a variety of applications where efficient and reliable SPI communication is required. It is extensively used in:

  • Embedded systems
  • Consumer electronics
  • Industrial control
  • Automotive modules
  • Networking systems

Technical Specifications

Equipped with advanced technical specifications, the NXP SC18IS600IBS HVQFN24 Interface Bridge stands out for its performance and reliability:

  • Supply Voltage: 2.5 V to 3.6 V
  • Operating Temperature: -40°C to +85°C
  • Package: 24-pin HVQFN
  • Compliance: RoHS and Green compliant

For designers and engineers looking to integrate SPI devices with non-PCI hosts, the NXP SC18IS600IBS HVQFN24 offers a powerful, compact solution that simplifies the design process and accelerates time to market.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess