EN
  • EN
  • DE

SC18IS602BIPW,128

Part No SC18IS602BIPW,128
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description I/O Controller Interface IC I2C SLAVE TO SPI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Mounting Style SMD/SMT
Package / Case TSSOP-16
Series SC18IS602B
Supply Voltage - Max 3.6 V
Supply Voltage - Min 2.4 V
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand NXP Semiconductors
Product Type I/O Controller Interface IC
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian SC18IS602BIPW,128 CAD Model

Description

The SC18IS602BIPW,128 is a powerful interface chip designed by NXP Semiconductors, which functions as an I2C-bus to a four-wire serial peripheral interface (SPI) bridge. This compact and versatile component is an ideal solution for applications that require a seamless and efficient communication bridge between an I2C-bus and SPI devices.

The device integrates control logic, an I2C-bus controller, SPI master, and an internal oscillator which eliminates the need for external components and reduces the complexity of the system design. It supports multiple SPI devices through its four configurable SPI chip select outputs, making it highly suitable for systems that need to communicate with various SPI peripherals.

With its operating supply voltage ranging from 2.5V to 5.5V, the SC18IS602BIPW,128 is designed to be compatible with a wide range of microcontrollers and processors. This flexibility ensures that it can be used in diverse applications, from consumer electronics to industrial automation systems.

Key features of the SC18IS602BIPW,128 include:

  • Low-power operation, which is crucial for battery-powered devices.
  • High-speed SPI interface with a maximum frequency of 1.8 MHz.
  • Easy-to-use I2C-bus interface supporting a 400 kHz I2C-bus frequency.
  • Internal oscillator which requires no external components, reducing the overall bill of materials.
  • Four SPI chip select outputs, allowing the bridge to interface with multiple SPI devices.
  • 8-pin TSSOP package, providing a compact solution for space-constrained applications.

The SC18IS602BIPW,128 is not just a bridge but a solution that enhances the capabilities of systems with limited pins or those that require a simple method to add additional SPI devices. Whether it's for extending an existing I2C-bus or integrating new SPI components, the SC18IS602BIPW,128 by NXP is a reliable and efficient choice for designers and engineers.

With its combination of features and performance, the SC18IS602BIPW,128 is an excellent choice for a wide range of applications, including but not limited to, consumer electronics, communication systems, and industrial control interfaces.

You May Also Be Interested in

Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0598 $55.2990
12+ $9.0748 $108.8976
18+ $8.7912 $158.2416
24+ $8.5076 $204.1824
31+ $8.2240 $254.9440
41+ $7.3732 $302.3012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess