EN
  • EN
  • DE
  • IT

SC26C562C1A

Part No SC26C562C1A
Manufacturer NXP / Nexperia
Description Communication Controller 10Mbps 52-Pin PLCC / CMOS dual universal serial communications controller CDUSCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246935-SC26C562C1A
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SC26C562
Introduction Date May 01, 1995
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian SC26C562C1A CAD Model

Description

The NXP SC26C562C1A is a highly-integrated, dual-channel Universal Asynchronous Receiver/Transmitter (DUART) designed to facilitate serial communication in a wide range of applications. This advanced integrated circuit is ideal for systems that require reliable, high-speed data exchange through serial communication interfaces.

Key Features

  • Two Independent UART Channels: Each channel can operate independently with its own set of registers and controls, allowing for simultaneous bidirectional communication.
  • Versatile Baud Rate Generator: The SC26C562C1A supports a wide range of baud rates, making it suitable for various communication standards and allowing for easy integration with other systems.
  • FIFO Buffers: Integrated transmit and receive FIFO buffers help to manage data flow, reduce CPU overhead, and improve system efficiency.
  • Modem Control Functions: Includes full modem control capability, enabling the management of external modem signals for comprehensive serial communication.
  • Programmable Character Lengths: Supports 5, 6, 7, or 8-bit character lengths, allowing for customization based on specific data format requirements.
  • Multiple Interrupt Levels: Features a flexible interrupt system with multiple levels and prioritization, which helps optimize interrupt handling and system response.
  • Low Power Consumption: Designed with power efficiency in mind, the SC26C562C1A is suitable for power-sensitive applications.

Applications

The SC26C562C1A is a versatile component that can be used in a variety of applications such as:

  • Industrial control systems
  • Point of sale (POS) terminals
  • Networking equipment
  • Telecommunications systems
  • Automotive systems

Technical Specifications

  • Supply Voltage: Typically 5V
  • Operating Temperature: Specified over a wide temperature range
  • Package: Available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package
  • Quality & Reliability: Built to NXP's high standards for quality and reliability, ensuring stable and long-lasting performance.

With its robust feature set and flexible design, the NXP SC26C562C1A DUART is an excellent choice for designers looking to implement efficient and reliable serial communication in their electronic systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $29.8511 $89.5533
6+ $24.4931 $146.9586
9+ $23.7285 $213.5565
12+ $22.9627 $275.5524
15+ $22.1968 $332.9520
20+ $19.9007 $398.0140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess