EN
  • EN
  • DE
  • IT

SC26C92A1B

Part No SC26C92A1B
Manufacturer NXP / Nexperia
Description Dual universal asynchronous receiver/transmitter DUART
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246936-SC26C92A1B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC26C92A1B CAD Model

Description

NXP SC26C92A1B Dual Universal Asynchronous Receiver/Transmitter (DUART)

The NXP SC26C92A1B is a high-performance dual-channel Universal Asynchronous Receiver/Transmitter (DUART) designed to facilitate serial communication in a wide array of applications. This integrated circuit is an essential component for systems requiring reliable data exchange via RS-232, RS-422, or RS-485 communication standards. It is particularly well-suited for industrial control systems, networking equipment, and telecommunications infrastructure.

Key Features:

  • Multiple Channel Operation: The device includes two independent full-duplex UART channels, each capable of handling serial data transfer efficiently.
  • Programmable Baud Rates: It supports a broad range of baud rates, which can be programmed to meet the specific needs of various communication protocols and speeds.
  • Flexible Data Format: Users can configure the data format to include 5, 6, 7, or 8 data bits per character, with even, odd, or no parity bit, and 1, 1.5, or 2 stop bits.
  • Buffered Operation: Each UART channel is equipped with a 3-byte transmit buffer and a 1-byte receive buffer, enhancing data throughput and reducing CPU overhead.
  • Interrupt Capability: The SC26C92A1B offers versatile interrupt-driven operation, which allows for efficient management of communication tasks without burdening the processor.
  • Modem Control: Integrated modem control functions enable direct interface with modem hardware, simplifying the design of modem-based systems.

Applications:

  • Industrial Control Systems
  • Networking Equipment
  • Telecommunications Systems
  • Point-of-Sale Terminals
  • Computer Peripheral Interfaces

The NXP SC26C92A1B DUART is an ideal solution for designers looking to implement robust serial communication capabilities in their systems. Its comprehensive feature set, combined with the reliability of NXP semiconductors, ensures that applications requiring multiple serial interfaces can operate efficiently and reliably.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess