EN
  • EN
  • DE
  • IT

SC26C92C1B

Part No SC26C92C1B
Manufacturer NXP / Nexperia
Description Dual universal asynchronous receiver/transmitter DUART
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246938-SC26C92C1B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC26C92C1B CAD Model

Description

The SC26C92C1B is a versatile dual universal asynchronous receiver-transmitter (DUART) from NXP Semiconductors, designed to provide efficient serial communication in a range of embedded applications. This integrated circuit is well-suited for systems that require high-speed data exchange, such as industrial control, point-of-sale terminals, and computer peripheral management.

Key Features

  • Two Independent UART Channels: Each channel can be operated independently with its own set of registers and flags, allowing for simultaneous data transmission and reception on two different serial ports.
  • Programmable Baud Rate Generator: The SC26C92C1B supports a wide range of baud rates, which can be programmed to match the requirements of various communication standards and protocols.
  • Flexible Character Length: It can handle character lengths from 5 to 8 bits, making it adaptable for various data formats and ensuring compatibility with a broad spectrum of devices and systems.
  • Multiple Interrupt Levels: The device offers multiple interrupt priority levels, enabling efficient handling of communication tasks without overburdening the host processor.
  • On-Chip Status Registers: These registers provide real-time information about the status of each UART channel, simplifying the task of error detection and handling.
  • Modem Control Capability: With built-in modem control functions, the SC26C92C1B can manage handshake signals for modems, enhancing the reliability of data transmission over telephone lines.

Applications

The SC26C92C1B's robust feature set and flexibility make it an ideal solution for a variety of applications, including:

  • Industrial automation and control systems
  • Networking equipment such as routers and switches
  • Point-of-sale (POS) terminals
  • Data acquisition systems
  • Telecommunications equipment
  • Computer peripheral interfacing

Overall, the SC26C92C1B by NXP is a highly integrated and efficient solution for serial communication needs in complex and demanding applications. Its combination of flexibility, performance, and reliability make it a top choice for engineers and designers looking to enhance the communication capabilities of their embedded systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2437 $96.4874
3+ $39.5845 $118.7535
5+ $38.3476 $191.7380
7+ $37.1105 $259.7735
8+ $35.8735 $286.9880
11+ $32.1625 $353.7875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess