EN
  • EN
  • DE

SC28L91A1A,518

Part No SC28L91A1A,518
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 44-PLCC  /  UART IC 1, UART Channel 16 Byte 44-PLCC (16.59x16.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Series IMPACT
Package Tape & Reel (TR)
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Voltage - Supply 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number SC28
Other Names 935267418518,SC28L91A1A-T,SC28L91A1A-T
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260637-SC28L91A1A,518
Ultra Librarian 3D Model Ultra Librarian SC28L91A1A,518 CAD Model

Description

The SC28L91A1A,518 is a versatile UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit from NXP Semiconductors. Designed to facilitate serial communication in embedded systems, this IC is capable of converting parallel data from a data bus into serial form for transmission, and vice versa, for reception.

Key Features:

  • Dual-channel UART: This IC features two independent full-duplex UART channels, allowing simultaneous transmission and reception of data streams.
  • High data rate: It supports baud rates up to 1 Mbit/s, making it suitable for high-speed serial communication.
  • Programmable baud rate generator: The SC28L91A1A,518 offers a flexible baud rate generator which can be programmed to generate a wide range of baud rates to accommodate various communication protocols.
  • FIFO buffers: With built-in FIFO (First In, First Out) buffers for both transmit and receive lines, it helps to reduce CPU overhead, allowing for more efficient data handling.
  • Modem control interface: This IC includes a complete modem control capability, providing the necessary signals for full modem interface operations.
  • Low power consumption: It is designed for low-power operation, making it an excellent choice for battery-powered devices.
  • Multiple package options: The SC28L91A1A,518 is available in a variety of packages, ensuring flexibility in hardware design and compatibility with different types of printed circuit boards.

Applications:

The SC28L91A1A,518 by NXP is ideal for a range of applications where reliable serial communication is essential. It is widely used in industrial control systems, point-of-sale terminals, networking equipment, and any other systems that require a dependable UART interface.

Technical Specifications:

  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: SO28
  • Mounting Type: Surface Mount

Overall, the SC28L91A1A,518 UART interface IC by NXP provides a powerful and efficient solution for serial data communication, combining high-speed operation with a rich set of features designed to simplify system integration and enhance performance.

You May Also Be Interested in

NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess