EN
  • EN
  • DE

SC28L91A1B,528

Part No SC28L91A1B,528
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 44QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PQFP (10x10)
Win Source Part Number 136708-SC28L91A1B,528
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC28L91A1B,528 CAD Model

Description

The NXP SC28L91A1B,528 is a highly sophisticated and versatile integrated circuit designed to meet the rigorous demands of contemporary communication systems. This powerful component is part of NXP's remarkable portfolio of semiconductor solutions, renowned for their reliability and cutting-edge technology.

Key Features

  • Dual Universal Asynchronous Receiver/Transmitter (DUART): The SC28L91A1B,528 boasts a dual UART interface, allowing for simultaneous communication with multiple peripherals or systems. This feature is essential for complex applications that require efficient data handling and high-speed serial data transfer.
  • Enhanced Baud Rate Generator: With a flexible baud rate generator, this product can support a wide range of data transmission speeds, making it adaptable to various communication standards and protocols.
  • Programmable FIFOs: Equipped with programmable FIFOs (First In, First Out memory queues), the SC28L91A1B,528 ensures smooth data flow and buffer management, significantly reducing the risk of data overrun and improving overall system efficiency.
  • Low Power Consumption: Designed with power efficiency in mind, this component operates with minimal energy requirements, making it ideal for battery-powered or energy-sensitive applications.
  • Versatile Clocking Options: The device supports multiple clocking options, providing flexibility in system design and the ability to synchronize with various external devices.
  • Robust Industrial Design: The SC28L91A1B,528 is built to withstand harsh industrial environments, offering a wide operating temperature range and high resistance to electrical noise and other potential disturbances.

Applications

The NXP SC28L91A1B,528 is suitable for a broad array of applications, particularly where reliable and efficient serial communication is paramount. It is widely used in industrial control systems, networking equipment, point-of-sale terminals, and other data-intensive environments.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by NXP. The datasheet contains comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes that are critical for successful integration and optimal performance of the SC28L91A1B,528 in any system.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess