EN
  • EN
  • DE

SC34671AEPR2

Part No SC34671AEPR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number SC34671
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 315279-SC34671AEPR2
Ultra Librarian 3D Model Ultra Librarian SC34671AEPR2 CAD Model

Description

The SC34671AEPR2 is a cutting-edge semiconductor component manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This integrated circuit is designed to meet the rigorous demands of modern electronic systems, offering a blend of performance, power efficiency, and versatility that makes it suitable for a wide range of applications.

Key Features

  • High Integration: The SC34671AEPR2 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Advanced Technology: Built using NXP's state-of-the-art processing technology, this product offers superior performance and reliability.
  • Power Efficiency: Designed with power-saving features, the SC34671AEPR2 is ideal for battery-powered devices, helping to extend operational life.
  • Robustness: The chip is engineered to withstand harsh conditions, making it suitable for industrial and automotive applications that require high levels of reliability and durability.

Applications

The versatility of the SC34671AEPR2 allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Smart home automation
  • Portable and wearable technology
  • Communication infrastructure

Technical Specifications

With precise technical specifications, the SC34671AEPR2 ensures compatibility and performance in a variety of systems:

  • Package: Delivered in a robust package that ensures ease of integration into PCB designs.
  • Quality Assurance: NXP's commitment to quality means each SC34671AEPR2 is tested to meet stringent standards before it reaches customers.
  • Support and Documentation: NXP provides comprehensive technical documentation, including data sheets, application notes, and design resources to facilitate product implementation.

Conclusion

The SC34671AEPR2 from NXP is an exemplary component that delivers on the promise of high performance, efficiency, and versatility. Its robust design and comprehensive support make it a smart choice for designers looking to create sophisticated electronic products with confidence. Whether it's for automotive, industrial, or consumer applications, the SC34671AEPR2 stands out as a top-tier solution in the semiconductor market.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,347 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess