EN
  • EN
  • DE

SC441584CFNER

Part No SC441584CFNER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025353-SC441584CFNER
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC441584CFNER CAD Model

Description

Product Overview: SC441584CFNER by NXP Semiconductors

The SC441584CFNER is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors, a leader in the semiconductor industry. Designed to cater to the demanding needs of modern embedded systems, this product offers an optimal balance of performance, power efficiency, and versatility, making it an excellent choice for a wide range of applications.

Key Features

  • High-Performance Core: At the heart of the SC441584CFNER lies a powerful core that can execute complex instructions with efficiency, ensuring smooth operation even in applications requiring intense processing capabilities.
  • Advanced Memory Options: Equipped with ample memory, this MCU includes both volatile and non-volatile memory options, providing developers with the flexibility to optimize their applications for speed and persistence.
  • Robust I/O Capabilities: A variety of input/output options are available, enabling the device to interface with sensors, actuators, and other peripherals, thereby facilitating a highly interactive system design.
  • Low Power Consumption: NXP's focus on power efficiency is evident in the SC441584CFNER, which operates with minimal energy requirements without compromising on performance, making it ideal for battery-operated devices.
  • Connectivity: Featuring multiple connectivity options, this MCU allows for seamless integration into existing networks and supports the development of IoT (Internet of Things) devices.
  • Security: With built-in security features, the SC441584CFNER ensures the protection of data and intellectual property, a critical factor in today's interconnected world.

Applications

The versatile nature of the SC441584CFNER makes it suitable for a diverse array of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Medical equipment
  • Consumer electronics

Developers and engineers will appreciate the ease of integration and the robust support provided by NXP, which includes detailed documentation, development tools, and a supportive community. Whether you're designing an advanced automotive system or an innovative smart appliance, the SC441584CFNER by NXP Semiconductors offers the features and reliability needed to bring your project to fruition.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess