EN
  • EN
  • DE

SC87C51ACK44

Part No SC87C51ACK44
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description 8-BIT Uvprom 12 Mhz Microcontroller CQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091710-SC87C51ACK44
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC87C51ACK44 CAD Model

Description

Introducing the NXP SC87C51ACK44 Microcontroller

The NXP SC87C51ACK44 is a powerful and versatile microcontroller that serves as an integral part of various electronic systems. This microcontroller is based on a high-performance CMOS technology and is part of NXP's renowned 80C51 microcontroller family, which is known for its reliability and ease of use. The SC87C51ACK44 is designed to meet the demanding requirements of modern embedded applications.

Key Features

  • Advanced Architecture: The SC87C51ACK44 boasts a fully static operation with a 12-clock or 6-clock selectable mode, providing flexibility in balancing power consumption and processing speed.
  • Memory Capacity: It comes with 4 KB of on-chip ROM/EPROM, allowing for efficient program storage, and 128 bytes of RAM for data processing.
  • Extended I/O Capabilities: With four 8-bit I/O ports, one 5-bit I/O port, and additional multifunctional I/O lines, this microcontroller offers extensive interfacing options.
  • On-chip Peripherals: The device includes two 16-bit timer/counters, a full-duplex enhanced UART, and five sources of interrupt with four priority levels, enabling it to handle complex tasks.
  • Power Management: The SC87C51ACK44 supports power-down and idle modes, which help in reducing power consumption and extending the life of battery-operated devices.
  • Oscillator Characteristics: It features a variable speed oscillator, which allows the system designer to tailor the device's performance according to the application's needs.

Applications

The NXP SC87C51ACK44 is ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home appliances
  • Telecommunication systems
  • Office automation

With its robust set of features and NXP's reputation for quality, the SC87C51ACK44 is a reliable choice for developers looking to create sophisticated and efficient electronic products. Its programmability, coupled with a rich set of peripherals, makes it a highly adaptable solution that can be tailored to meet the specific needs of a broad spectrum of embedded system applications.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess