EN
  • EN
  • DE

SC900693AVWR2

Part No SC900693AVWR2
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975659-SC900693AVWR2
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC900693AVWR2 CAD Model

Description

Product Overview: SC900693AVWR2

The SC900693AVWR2 is a state-of-the-art semiconductor product from NXP Semiconductors, a renowned leader in the electronics industry. This high-performance component is designed to meet the rigorous demands of modern electronic systems, offering a blend of power efficiency, reliability, and advanced features.

Key Features

  • High Integration: The SC900693AVWR2 integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for electronic system developers.
  • Power Efficiency: Engineered for low power consumption, this product helps in extending the battery life of portable devices and reduces the overall energy cost for powered systems.
  • Robust Performance: Designed to operate under a wide range of temperatures and conditions, the SC900693AVWR2 is suitable for use in harsh environments and ensures consistent performance.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the SC900693AVWR2 offers improved functionality and performance over previous generations of similar components.

Applications

The versatility of the SC900693AVWR2 makes it ideal for a wide range of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical devices

Quality and Reliability

NXP Semiconductors is committed to delivering products that adhere to the highest standards of quality and reliability. The SC900693AVWR2 is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets NXP's stringent requirements for performance and durability.

Support and Resources

Customers choosing the SC900693AVWR2 benefit from NXP's comprehensive support network. A wealth of resources, including technical documentation, application notes, and design tools, are available to assist in the integration and use of this product in various applications.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess