EN
  • EN
  • DE

SCC2681AE1A44,529

Part No SCC2681AE1A44,529
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Supply Voltage - Operating 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 128727-SCC2681AE1A44,529
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCC2681AE1A44,529 CAD Model

Description

The SCC2681AE1A44,529 is a versatile integrated circuit from NXP Semiconductors, designed to fulfill a variety of communication needs in embedded systems. This dual asynchronous receiver/transmitter (DUART) is a highly integrated device that offers a wide range of features, making it an ideal choice for applications requiring efficient serial data exchange.

Key Features

  • Dual Channel Operation: The SCC2681AE1A44,529 contains two independent full-duplex UARTs, which allows for simultaneous data transmission and reception on two separate channels, enhancing data throughput and system flexibility.
  • Baud Rate Generation: With an on-chip baud rate generator, the device can support a wide range of data transfer speeds, easily configurable to match specific communication requirements.
  • Programmable Parameters: Users can program several operational parameters such as character length, parity, stop bits, and more, ensuring compatibility with various communication protocols.
  • Interrupt Handling: The DUART features a prioritized interrupt system that simplifies the handling of communication events, reducing the processing burden on the host CPU.
  • Modem Control Interface: Integrated modem control capabilities allow for direct connection and management of modem lines, which is essential for applications that involve remote communications.

Applications

The SCC2681AE1A44,529 is suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Point of Sale (POS) terminals
  • Data communication equipment
  • Embedded systems requiring serial connectivity

Technical Specifications

Attribute Details
Manufacturer NXP Semiconductors
Part Number SCC2681AE1A44,529
Package / Case LQFP-44
Mounting Type Surface Mount
Supply Voltage Typically 5V

In conclusion, the SCC2681AE1A44,529 by NXP Semiconductors is a powerful and flexible solution for managing serial communications in a multitude of electronic systems. Its combination of dual-channel operation, programmable parameters, and integrated modem control makes it a robust choice for designers and engineers looking to implement reliable data exchange functionalities in their projects.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
NXP / Nexperia
UART IC 1, UART Channel 28-PLCC (11.48x11.48)
Lowest to $334.2857
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
MaxLinear Inc
IC UART FIFO 32B OCTAL 100QFP / UART IC 8 Channel RS485 32 Byte 100-QFP (14x20)
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $40.0896
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
Sipex Corporation
UART IC Channel
Lowest to $1.0400
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess