EN
  • EN
  • DE

SCK24FN1M0CLQ15R

Part No SCK24FN1M0CLQ15R
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007061-SCK24FN1M0CLQ15R
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCK24FN1M0CLQ15R CAD Model

Description

Product Overview: SCK24FN1M0CLQ15R

The SCK24FN1M0CLQ15R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, renowned for its high performance and versatility across a wide range of applications. This MCU is part of the Kinetis K series, which is designed to meet the needs of a broad spectrum of embedded systems with its exceptional efficiency and processing capabilities.

Key Features

  • Core: At the heart of the SCK24FN1M0CLQ15R is an ARM Cortex-M4 core, which offers a perfect balance between power consumption and processing power, with a maximum frequency of up to 150 MHz.
  • Memory: This MCU comes equipped with 1MB of flash memory and 256KB of RAM, providing ample space for complex applications and ensuring smooth operation.
  • Communication Interfaces: It includes a variety of communication interfaces such as multiple SPI, I2C, and UART ports, along with CAN and USB connectivity, enabling it to handle extensive communication needs for sophisticated embedded systems.
  • Analog Features: The device also boasts a range of analog features, including multiple 16-bit ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and analog comparators, making it ideal for applications that require precise sensor data processing.
  • Timers and Control: With an assortment of timers, including PWM (Pulse Width Modulation) channels, the SCK24FN1M0CLQ15R can manage time-sensitive control tasks with ease.
  • Security: Security is a priority for the SCK24FN1M0CLQ15R, featuring hardware encryption modules to ensure secure data exchange and storage.
  • Package: The device is available in a 144-LQFP package, which is suitable for space-constrained applications while still offering enough pins for complex peripherals.

Applications

The versatility of the SCK24FN1M0CLQ15R makes it an excellent choice for a multitude of applications, including but not limited to industrial control systems, automotive electronics, home automation, IoT devices, and medical equipment. Its robust set of features ensures that designers can rely on this MCU to deliver high-performance and reliable solutions for their most demanding projects.

Overall, the SCK24FN1M0CLQ15R from NXP is a powerful and reliable microcontroller that offers a rich set of features to meet the complex requirements of modern embedded systems, ensuring efficient operation and flexibility for a wide range of applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess