EN
  • EN
  • DE

SE95U,025

Part No SE95U,025
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C DIE / Temperature Sensor Digital, Local -55°C ~ 125°C 13 b Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.8V ~ 5.5V
Resolution 13 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition -25°C ~ 100°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number SE95
Other Names 935283859025
Standard Package 8,988
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1234043-SE95U,025
Ultra Librarian 3D Model Ultra Librarian SE95U,025 CAD Model

Description

The NXP SE95U,025 is an advanced high-precision temperature sensor that offers excellent accuracy and resolution for a wide range of applications. Designed to meet the rigorous demands of temperature monitoring in complex systems, this sensor is an ideal choice for industries such as automotive, consumer electronics, and industrial automation.

Key Features

  • High Accuracy: The SE95U,025 boasts an impressive accuracy of ±0.5°C in the range from -25°C to +100°C, and ±1.0°C in the full range from -55°C to +125°C, making it highly reliable for critical applications.
  • High Resolution: With a resolution of 0.03125°C, it provides fine granularity in temperature readings, allowing for precise monitoring and control.
  • Digital Interface: It features an I²C-bus interface that supports standard and fast mode, enabling easy integration with microcontrollers and other digital systems.
  • Programmable Resolution: Users can program the resolution from 9 to 12 bits, providing flexibility in balancing the speed of conversion with the desired resolution.
  • Low Power Consumption: The sensor is optimized for low power consumption, making it suitable for battery-operated devices and systems where power efficiency is critical.
  • Supply Voltage Range: It operates over a supply voltage range from 2.8 V to 5.5 V, accommodating various power supply designs.

Applications

The SE95U,025 is versatile and can be used in a variety of applications, including:

  • Temperature monitoring and control systems in automotive applications
  • Environmental temperature measurement in smart buildings
  • Industrial process control and monitoring
  • PCs and servers for system thermal management
  • Portable and wearable devices for health and fitness monitoring

Product Specifications

Attribute Details
Accuracy ±0.5°C (from -25°C to +100°C)
Resolution 0.03125°C
Interface I²C-bus
Supply Voltage 2.8 V to 5.5 V
Operating Temperature -55°C to +125°C

For those who demand precision, reliability, and versatility, the NXP SE95U,025 temperature sensor is an excellent choice that delivers on all fronts.

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess