EN
  • EN
  • DE

SL3ICS3001FW/V1,00

Part No SL3ICS3001FW/V1,00
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRAN 860-960MZ/2.4-2.5GZ / RFID Transponder IC 860MHz ~ 960MHz, 2.4GHz ~ 2.5GHz ISO 18000-6 Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series UCode HSL
Package Tape & Reel (TR)
Product Status Obsolete
Type RFID Transponder
Frequency 860MHz ~ 960MHz, 2.4GHz ~ 2.5GHz
Standards ISO 18000-6
Mounting SMD (SMT)
Package / Case Die
Base Product Number SL3ICS3
Other Names 935289422005
Standard Package 802,250
MSL Level 6 (Time on Label)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235554-SL3ICS3001FW/V1,00
Ultra Librarian 3D Model Ultra Librarian SL3ICS3001FW/V1,00 CAD Model

Description

The NXP SL3ICS3001FW/V1,00 is a high-performance NFC (Near Field Communication) Tag IC that is part of NXP's renowned SLIX product family. Designed to deliver exceptional convenience in contactless communication, this integrated circuit provides a seamless interface for various NFC applications such as smart advertising, smart cities, and IoT (Internet of Things) integration.

Key Features

  • ISO/IEC 15693 Compliant: The chip is fully compliant with the ISO/IEC 15693 standard, ensuring broad compatibility with NFC devices and systems worldwide.
  • High-Frequency Interface: Operating at 13.56 MHz, this IC is optimized for high-frequency RFID systems, allowing for quick and reliable data transmission.
  • Advanced Security: Equipped with features such as originality signature and privacy mode, the SL3ICS3001FW/V1,00 ensures secure data storage and transmission, protecting against unauthorized access and tampering.
  • Memory: The IC contains a user memory of 896 bits, which is organized in 28 blocks, providing ample space for storing user data and application information securely.
  • Energy Harvesting: An energy-harvesting feature allows the IC to power external devices using the energy from the NFC field, enabling battery-less operation for certain applications.

Applications

The versatility of the NXP SL3ICS3001FW/V1,00 makes it suitable for a wide range of applications. It is ideal for smart labels and tags used in product authentication, library and rental services, and supply chain management. Furthermore, its robust security features make it an excellent choice for access control, event ticketing, and customer loyalty programs.

Technical Specifications

  • Frequency: 13.56 MHz
  • Memory: 896 bits user memory
  • Standards: ISO/IEC 15693
  • Security: Originality signature, privacy mode
  • Energy Harvesting: Yes

In summary, the NXP SL3ICS3001FW/V1,00 NFC Tag IC is a sophisticated and secure solution for developers and manufacturers looking to incorporate NFC technology into their products. Its robust feature set ensures seamless integration and reliable performance for a multitude of NFC applications.

You May Also Be Interested in

NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess