EN
  • EN
  • DE

SL3S1204FUD/BG/S1V

Part No SL3S1204FUD/BG/S1V
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC UCODE SMART LABEL UNCASED / IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number SL3S1204
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235576-SL3S1204FUD/BG/S1V
Ultra Librarian 3D Model Ultra Librarian SL3S1204FUD/BG/S1V CAD Model

Description

The NXP SL3S1204FUD/BG/S1V is a cutting-edge RFID (Radio-Frequency Identification) integrated circuit that belongs to NXP's renowned UCODE 7 family of products. Designed to provide high-performance identification and tracking capabilities, this IC is optimized for use in a wide range of applications, including supply chain management, inventory control, asset tracking, and anti-counterfeiting measures.

The UCODE 7 RFID technology is known for its exceptional read range, fast data transfer rates, and low-power operation, making it an ideal choice for businesses looking to improve their operational efficiency through automated identification systems. The SL3S1204FUD/BG/S1V variant offers a robust feature set that includes a wide frequency range for global operation, compliance with EPCglobal Gen2v2 and ISO/IEC 18000-63 standards, and enhanced security features to protect against unauthorized access and cloning.

Key Features:

  • Global Operation: Designed to operate across various frequency ranges, making it suitable for deployment in different regions around the world.
  • High Sensitivity: Offers excellent performance with a high sensitivity design, ensuring reliable reading even in challenging environments.
  • Fast Read/Write Speeds: Enables quick data processing, which is essential for applications that require rapid inventory turnover or tracking.
  • Security: Incorporates advanced cryptographic features for tag authentication and data protection, ensuring the integrity and security of the information stored on the tag.
  • EPC Memory: Comes with an extendable EPC memory, allowing for the storage of unique identifiers and additional data as required by the application.
  • User Memory: Equipped with user memory that can be used to store application-specific information.
  • TID with Unique Serial Number: Each IC includes a Tag Identifier (TID) with a unique serial number for easy identification and tracking.

The SL3S1204FUD/BG/S1V is a versatile and reliable component for RFID systems, offering the performance and features needed to meet the demands of modern supply chains and inventory management systems. Its integration into RFID tags helps businesses achieve greater visibility and control over their assets, enhancing operational efficiency and security.

You May Also Be Interested in

Others
Lowest to $28.8819
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess