EN
  • EN
  • DE

SL3S1204FUD/BG1V

Part No SL3S1204FUD/BG1V
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC UCODE SMART LABEL UNCASED / IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number SL3S1204
Standard Package 126,524 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235580-SL3S1204FUD/BG1V
Ultra Librarian 3D Model Ultra Librarian SL3S1204FUD/BG1V CAD Model

Description

The NXP SL3S1204FUD/BG1V is a high-performance integrated circuit designed for use in Radio-Frequency Identification (RFID) tags and labels. This advanced RFID IC is part of NXP's UCODE product family, which is renowned for providing innovative solutions for electronic product code (EPC) global standards. The SL3S1204FUD/BG1V is specifically engineered to deliver exceptional read range and reliability, making it an ideal choice for a wide range of applications in supply chain management, asset tracking, and authentication.

Key Features:

  • High Sensitivity: The SL3S1204FUD/BG1V offers excellent performance with its high sensitivity, ensuring reliable identification and long read ranges even in challenging environments.
  • EPCglobal Compliance: Fully compliant with EPCglobal Gen2v2 and ISO/IEC 18000-63 standards, this RFID IC allows for seamless integration into global supply chains and interoperability with standardized RFID systems.
  • Enhanced Security: With advanced security features, including cryptographic authentication and tamper detection, the SL3S1204FUD/BG1V provides a secure solution for anti-counterfeiting and brand protection.
  • Energy Efficiency: The IC's low-power design ensures minimal energy consumption, which is critical for passive RFID tags where battery life is a key consideration.
  • Large User Memory: Equipped with ample user memory, the chip can store additional data beyond the EPC, such as product information, audit trails, or sensitive data that can be locked and protected.

Applications:

  • Supply Chain & Logistics: Enhances visibility and tracking of goods from manufacturing to retail.
  • Asset Management: Ideal for tracking high-value assets or equipment within an organization.
  • Authentication & Brand Protection: Helps in verifying the authenticity of products and protecting against counterfeit goods.
  • Retail: Supports inventory management and improves customer experience with quick checkouts and item-level tracking.

The NXP SL3S1204FUD/BG1V is designed to meet the demands of modern RFID applications, providing businesses with the tools they need to enhance efficiency, security, and data management. Its robustness, coupled with NXP's commitment to quality, makes it a smart choice for organizations looking to implement cutting-edge RFID technology.

You May Also Be Interested in

NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Others
Lowest to $28.8819
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess