EN
  • EN
  • DE

PJF7993ATW/C1C,518

Part No PJF7993ATW/C1C,518
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC IMMOBILIZER SECURITY 20TSSOP / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number PJF79
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 505771-PJF7993ATW/C1C,518
Ultra Librarian 3D Model Ultra Librarian PJF7993ATW/C1C,518 CAD Model

Description

The PJF7993ATW/C1C,518 is a cutting-edge automotive-grade product from NXP Semiconductors, designed to meet the rigorous demands of modern vehicle electronics. This component is an integral part of NXP's portfolio, which is renowned for its high reliability and performance in automotive applications.

Key Features

  • Manufacturer: NXP Semiconductors
  • Part Number: PJF7993ATW/C1C,518
  • Category: Automotive System ICs
  • Package: Standard packaging tailored for automotive industry standards
  • Quality: Compliant with AEC-Q100 standards, ensuring automotive-grade quality and reliability
  • Temperature Range: Designed to operate over a wide temperature range suitable for harsh automotive environments

Applications

The PJF7993ATW/C1C,518 is suited for a variety of applications within the automotive sector. Its robust design and high-quality manufacturing make it ideal for use in:

  • Engine control units
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems
  • Body electronics

Performance and Durability

NXP's PJF7993ATW/C1C,518 is built to deliver exceptional performance and withstand the test of time. The device's durability is a testament to NXP's commitment to providing products that not only meet but exceed the expectations in the automotive industry. The component is rigorously tested to ensure that it performs under the most demanding conditions, guaranteeing a reliable solution for automotive electronics.

Why Choose NXP's PJF7993ATW/C1C,518?

Choosing NXP's PJF7993ATW/C1C,518 means selecting a product from a leader in automotive semiconductor solutions. With its adherence to industry standards, commitment to quality, and focus on reliability, this product is an excellent choice for manufacturers looking to innovate and enhance the functionality of their automotive systems. NXP's track record and expertise in the field make the PJF7993ATW/C1C,518 a trusted component for any automotive application.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,654 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess