EN
  • EN
  • DE

SL3S1204FUD/BG1Z

Part No SL3S1204FUD/BG1Z
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC UCODE SMART LABEL UNCASED / IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number SL3S1204
Standard Package 126,524 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235581-SL3S1204FUD/BG1Z
Ultra Librarian 3D Model Ultra Librarian SL3S1204FUD/BG1Z CAD Model

Description

The NXP SL3S1204FUD/BG1Z, part of the UCODE 8 family, is a state-of-the-art RFID integrated circuit that offers advanced identification and tracking capabilities for a wide range of applications. This product is designed to provide high-performance operation in the UHF frequency range, making it ideal for supply chain management, inventory control, asset tracking, and various other uses in the Internet of Things (IoT) space.

With its fast read and write capabilities, the UCODE 8 chip ensures quick and efficient data processing, which is essential in environments where speed and accuracy are paramount. The IC features a unique 96-bit serial number, which is factory-locked, providing a secure and unalterable identifier for each tag. Additionally, the memory can be extended to 128 bits of EPC, and it includes 32 bits of user memory along with a 48-bit unique tag identifier (TID) that includes a 38-bit unique serial number.

The SL3S1204FUD/BG1Z also boasts an impressive read sensitivity, which translates to longer read ranges and better performance in challenging environments. This is particularly beneficial in industrial settings where tags might be subjected to harsh conditions. The integrated circuit is designed for global use, supporting the UHF RFID frequency bands used worldwide, which makes it a versatile choice for international operations.

NXP's UCODE 8 technology includes features like automatic adjustment of the chip's sensitivity to compensate for the detuning effects due to the presence of different materials. This self-adjusting feature ensures consistent performance and reliability. The chip's robust design is also resistant to the effects of electrostatic discharge, providing additional protection in industrial environments.

In summary, the NXP SL3S1204FUD/BG1Z RFID IC is an innovative solution that offers high sensitivity, fast data processing, and a robust design, making it a top choice for businesses looking to improve their tracking and identification systems in a variety of demanding applications.

You May Also Be Interested in

NXP / Nexperia
Lowest to $27.8572
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642
NXP / Nexperia
Lowest to $15.6687
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821
NXP / Nexperia
Need more? Email Us
ams
Lowest to $3.3622
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess