EN
  • EN
  • DE

SPC5602BK0VLQ4

Part No SPC5602BK0VLQ4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 123
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 36x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name SPC5602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896995-SPC5602BK0VLQ4
Ultra Librarian 3D Model Ultra Librarian SPC5602BK0VLQ4 CAD Model

Description

Introducing the NXP SPC5602BK0VLQ4 Microcontroller

The NXP SPC5602BK0VLQ4 is a high-performance automotive microcontroller designed to meet the demanding requirements of modern vehicle electronics. This powerful MCU is part of the SPC5600 family, which is well-known for its exceptional reliability, efficiency, and speed, making it an ideal choice for a wide range of automotive applications, including engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS).

At the heart of the SPC5602BK0VLQ4 is a 32-bit Power Architecture core that runs at a speed of up to 64 MHz, providing the computational horsepower necessary for complex real-time processing tasks. The microcontroller is equipped with 512 KB of flash memory, ensuring ample space for robust application code and data storage. Additionally, it comes with 64 KB of RAM, which allows for efficient data handling and smooth multitasking.

The SPC5602BK0VLQ4 offers a range of integrated peripherals designed to facilitate communication and interface with other components within the automotive system. These include multiple CAN interfaces for networking, as well as serial communication interfaces such as SPI and UART for connectivity with sensors and other electronic modules. The microcontroller also features a 10-bit analog-to-digital converter (ADC) with multiple channels, enabling precise measurement and monitoring of analog signals.

Ensuring safety and reliability, the SPC5602BK0VLQ4 incorporates advanced features such as a Memory Protection Unit (MPU), which enhances system security by controlling access to memory regions. The microcontroller also supports Error Correction Code (ECC) on both flash and RAM, which helps detect and correct data corruption, a critical feature for safety-critical automotive applications.

Designed with power efficiency in mind, the SPC5602BK0VLQ4 includes power-saving modes that reduce energy consumption when full power is not required, contributing to the overall energy efficiency of the vehicle. Its robust design is also characterized by a wide operating temperature range, making it suitable for the harsh environments typically encountered in automotive settings.

With its combination of performance, integrated features, and safety mechanisms, the NXP SPC5602BK0VLQ4 microcontroller stands out as a top-tier component for developers looking to create sophisticated and reliable automotive electronics systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess