EN
  • EN
  • DE

TPS78601KTTTG3

Part No TPS78601KTTTG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A DDPAK / LDO Regulator Pos 1.2V to 5.5V 1.5A 6-Pin(5+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.2V
Output Voltage MAX 5.5V
Voltage Dropout (Maximum) 0.47V @ 1.5A
Output Current 1.5A
Operating Supply Current 385μA
PSRR 59dB ~ 32dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 798212-TPS78601KTTTG3
Popularity Medium
Supply and Demand Status Balance
Family Name TPS78601
Introduction Date April 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS78601KTTTG3 CAD Model

Description

Product Overview: TPS78601KTTTG3 by Texas Instruments

The TPS78601KTTTG3 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to cater to a wide array of applications requiring a stable and precise voltage supply. This regulator is capable of delivering a continuous output current of up to 1.5A, making it an ideal choice for power-sensitive applications.

Key Features

  • Output Voltage Range: The TPS78601KTTTG3 offers an adjustable output voltage ranging from 1.25V to 6.5V, which can be set using external resistors. This flexibility allows it to be used in various applications that require different voltage levels.
  • High Accuracy: This LDO voltage regulator provides excellent regulation with a typical dropout voltage of just 280mV at full load, ensuring a stable output even when the input voltage is close to the output voltage.
  • Low Quiescent Current: It features a low quiescent current of 85µA in the active mode and less than 1µA in shutdown mode, which significantly enhances the power efficiency of the overall system, especially in battery-powered applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards the regulator from damage due to overheating.
  • Overcurrent Protection: An internal current limit helps protect the regulator and the load from faults and short-circuit conditions.
  • Fast Transient Response: The TPS78601KTTTG3 is designed to provide a fast transient response, which is critical for maintaining voltage stability during rapid changes in load.
  • Package: It comes in a small, surface-mount KTT package, making it suitable for space-constrained applications.

Applications

The versatile nature of the TPS78601KTTTG3 makes it suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Post-regulation for switching supplies
  • Analog and digital circuits requiring precise voltage regulation

Overall, the TPS78601KTTTG3 from Texas Instruments is a reliable and efficient solution for systems that demand high-quality power regulation. Its combination of features ensures performance, durability, and versatility, making it a top choice for designers and engineers across multiple industries.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3377 $56.6885
11+ $9.3028 $102.3308
17+ $9.0121 $153.2057
23+ $8.7214 $200.5922
30+ $8.4306 $252.9180
40+ $7.5585 $302.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,566 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess