EN
  • EN
  • DE

SPC5603BK0VLH4R

Part No SPC5603BK0VLH4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 64LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 48MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tape & Reel (TR)
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 28K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC5603
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935314887528
Standard Package 1,500
Win Source Part Number 993046-SPC5603BK0VLH4R
Ultra Librarian 3D Model Ultra Librarian SPC5603BK0VLH4R CAD Model

Description

The NXP SPC5603BK0VLH4R is a powerful and versatile microcontroller designed to meet the rigorous demands of automotive and industrial applications. This 32-bit MCU is part of NXP's SPC56 family, which is well-known for its high performance, reliability, and extensive feature set tailored to control a wide range of complex electronic systems.

Key Features:

  • Core: Built around the Power Architecture® core, it operates at a frequency of up to 64 MHz, providing a robust platform for applications that require fast processing and real-time performance.
  • Memory: The device comes with 512 KB of flash memory and 64 KB of RAM, offering ample space for program storage and efficient data management.
  • Advanced Timer: It includes a Modular Timer System (MTS) that supports complex timing operations, essential for engine control and motor management in automotive applications.
  • Communication Interfaces: A suite of communication interfaces such as CAN, LIN, and SPI is available, facilitating easy integration into vehicle networks and industrial control systems.
  • Analog Inputs: The presence of multiple analog-to-digital converters (ADCs) allows for precise measurement of analog signals, critical for sensor-based monitoring and control tasks.
  • Enhanced Safety: Safety features are embedded to meet the stringent requirements of the automotive industry, including a Memory Protection Unit (MPU) and Error Correction Code (ECC) on the flash memory.
  • Temperature Range: It operates within an extended temperature range, making it suitable for harsh environments.

Applications:

The SPC5603BK0VLH4R is engineered for a variety of applications, particularly in the automotive sector. It is an ideal choice for engine management systems, transmission control, body control modules, and advanced driver assistance systems (ADAS). Beyond automotive, its robustness and feature set also make it suitable for industrial automation, robotics, and other high-reliability applications.

Package and Quality:

This microcontroller is available in a LQFP-64 package, providing a compact footprint while still offering sufficient I/O ports for complex applications. NXP's commitment to quality ensures that this MCU meets the highest standards, with rigorous testing and validation to withstand the challenges of operational stress and longevity in the field.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5830 $66.3320
9+ $13.6066 $122.4594
14+ $13.1815 $184.5410
19+ $12.7563 $242.3697
24+ $12.3310 $295.9440
32+ $11.0554 $353.7728
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess