EN
  • EN
  • DE
  • IT

SPC5604BF2MLL6

Part No SPC5604BF2MLL6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPC5604B/C Microcontroller | IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor e200z0h
Data Bus Width 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
The number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Date RAM Size 32K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 28x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number SPC5604
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1257829-SPC5604BF2MLL6
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5604BF2MLL6 CAD Model

Description

The NXP SPC5604BF2MLL6 is a cutting-edge microcontroller unit (MCU) designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of NXP's SPC56 32-bit MCU family, which is renowned for its high performance, reliability, and a suite of features tailored to drive next-generation embedded systems.

Key Features

  • Core: Built around a 32-bit Power Architecture® VLE (Variable Length Encoding) core, the SPC5604BF2MLL6 operates at a maximum frequency of 64 MHz, delivering robust computational capabilities while maintaining efficiency in power consumption.
  • Memory: This MCU comes equipped with 512 KB of flash memory for program storage, complemented by 64 KB of RAM for swift data processing, ensuring smooth and responsive application performance.
  • Advanced Timers: The inclusion of multiple motor control and general-purpose timers enables precise control and management of various peripherals and motor interfaces, crucial for industrial automation and automotive control systems.
  • Connectivity: With an array of communication interfaces such as CAN, LIN, and SPI, the SPC5604BF2MLL6 ensures seamless integration with other components within a system, facilitating robust data exchange and peripheral control.
  • Analog to Digital Converters (ADCs): Multiple high-resolution ADCs provide accurate analog signal measurement, essential for sensor data acquisition and real-time monitoring tasks.
  • Enhanced Safety Features: Safety-critical systems benefit from the MCU's built-in safety features, including a Memory Protection Unit (MPU), Error Correction Code (ECC) on flash memory, and a watchdog timer to ensure system integrity.

Applications

The SPC5604BF2MLL6 MCU is ideal for a wide range of applications, particularly in the automotive sector, where it can be used for engine management, transmission control, body control modules, and safety systems. Its robust feature set also makes it suitable for industrial control systems, robotics, and sophisticated sensor management in various embedded systems.

Package and Environmental Specifications

Encased in a low-profile 64-pin LQFP package, the SPC5604BF2MLL6 is designed for space-constrained environments while ensuring reliable operation over an extended temperature range, making it a versatile choice for both automotive and industrial applications.

You May Also Be Interested in

Renesas Electronics America
8-BIT, OTPROM, MELPS740 CPU / * Microcontroller IC
Lowest to $95.4392
Infineon Technologies
IC MCU ASSP 64LQFP / - Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 44TQFP
Lowest to $3.6557
National Semiconductor (TI)
IC MCU 8BIT 8KB OTP 44PLCC
Lowest to $5.2714
Luminary Micro
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64QFN
Lowest to $4.6187
Microchip Technology
IC MCU 8BIT 32KB FLASH 44TQFP
Lowest to $12.4349
Microchip Technology
IC MCU 8BIT 20KB FLASH 44PLCC
Lowest to $12.2633
Microchip Technology
IC MCU 8BIT 4KB FLASH 28DIP
Lowest to $5.4849

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6652 $67.9956
7+ $18.5972 $130.1804
10+ $18.0160 $180.1600
13+ $17.4348 $226.6524
17+ $16.8536 $286.5112
23+ $15.1101 $347.5323
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess