EN
  • EN
  • DE

SPC5604CK0VLL6

Part No SPC5604CK0VLL6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name SPC5604
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-15000, 935318424557, SPC5604CK0VLL6-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897005-SPC5604CK0VLL6
Ultra Librarian 3D Model Ultra Librarian SPC5604CK0VLL6 CAD Model

Description

The NXP SPC5604CK0VLL6 is a cutting-edge microcontroller designed for automotive and industrial applications that require high levels of reliability and performance. As part of NXP's SPC56 32-bit MCU family, this microcontroller is built on Power Architecture® technology, offering a perfect blend of energy efficiency and computational power.

Key Features

  • Core: The SPC5604CK0VLL6 is powered by a 32-bit Power Architecture® VLE (Variable Length Encoding) core that operates at up to 64MHz, providing a robust platform for complex applications.
  • Memory: It is equipped with 512KB of flash memory and 64KB of RAM, ensuring ample space for program code and data handling.
  • Advanced Timer Units: The device includes multiple timing systems such as Modular Timer Unit (MTU), Periodic Interrupt Timer, and Real-Time Counter, which are crucial for precise control applications.
  • Communication Interfaces: A rich set of communication interfaces such as multiple CAN modules, LINFlex, DSPI, and I2C modules facilitate versatile connectivity options.
  • Analog to Digital Converters (ADC): The inclusion of multiple 12-bit ADCs allows for accurate analog signal measurement and conversion, essential for sensor-based applications.
  • Enhanced Safety Features: Designed with safety in mind, it includes features like a Memory Protection Unit (MPU), Error Correction Code (ECC) on both RAM and flash, and a watchdog timer to ensure system integrity.
  • Package: The microcontroller comes in a LQFP-100 package, which is suitable for space-constrained applications while still offering sufficient I/O ports for complex tasks.

Applications

The SPC5604CK0VLL6 is ideal for a wide range of applications, particularly in the automotive sector, including engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robustness and feature set also make it suitable for industrial control systems, robotics, and smart sensors.

Support and Development

NXP provides comprehensive support for the SPC5604CK0VLL6 with a suite of development tools, software libraries, and real-time operating system (RTOS) support. This ensures that developers can rapidly develop, test, and deploy applications with this microcontroller, reducing time-to-market and enhancing product reliability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4621 $64.3863
7+ $17.6100 $123.2700
11+ $17.0597 $187.6567
14+ $16.5093 $231.1302
19+ $15.9591 $303.2229
25+ $14.3081 $357.7025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess