EN
  • EN
  • DE

SPC5606BK0MLL6R

Part No SPC5606BK0MLL6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 77
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 80K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 7x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5606
Other Names 568-15251-6,SPC5606BK0MLL6R,568-15251-2,568-15251-1,935311401528
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264062-SPC5606BK0MLL6R
Ultra Librarian 3D Model Ultra Librarian SPC5606BK0MLL6R CAD Model

Description

The SPC5606BK0MLL6R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of automotive applications. This high-performance device is part of the SPC56 32-bit MCU family, which is renowned for its exceptional processing capabilities and robust feature set tailored for automotive control units.

Key Features

  • Core: The SPC5606BK0MLL6R is built around a powerful 32-bit Power Architecture® core, which operates at speeds of up to 64 MHz, providing the computational horsepower necessary for complex automotive control tasks.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, allowing for ample storage of application code and efficient run-time data handling.
  • Advanced Timer: The MCU includes a Modular I/O System (MIOS) that supports complex timing and PWM control, which is essential for engine and motor control applications.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LIN, and SPI, enabling the MCU to interface with other components in a vehicle’s network.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC with multiple channels offers precise measurement capabilities for sensor data.
  • Package: The device is available in a LQFP-100 package, providing a compact footprint suitable for space-constrained applications.

Applications

The SPC5606BK0MLL6R is ideal for a variety of automotive applications, including body control modules, gateway modules, and advanced sensor systems. Its robust design ensures reliable operation in the harsh environments typical of automotive applications, with features that support functional safety requirements.

Quality and Reliability

NXP's commitment to quality is evident in the SPC5606BK0MLL6R, which is designed to meet the stringent quality standards of the automotive industry. The MCU is AEC-Q100 qualified, ensuring high reliability and performance under extreme conditions.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools and software, including evaluation boards and integrated development environments (IDEs), to accelerate the design and deployment of applications utilizing the SPC5606BK0MLL6R.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7161 $77.1483
6+ $21.1005 $126.6030
9+ $20.4411 $183.9699
12+ $19.7817 $237.3804
16+ $19.1223 $305.9568
21+ $17.1441 $360.0261
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess