EN
  • EN
  • DE

SPC5644BF0VLU1R

Part No SPC5644BF0VLU1R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP / e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 27x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5644
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935323317528
Standard Package 500
Win Source Part Number 1322744-SPC5644BF0VLU1R
Ultra Librarian 3D Model Ultra Librarian SPC5644BF0VLU1R CAD Model

Description

The SPC5644BF0VLU1R is a cutting-edge microcontroller produced by NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the MPC56xx family, which is renowned for its high performance, reliability, and a wide range of features tailored for complex embedded systems.

At the heart of the SPC5644BF0VLU1R lies a 32-bit Power Architecture core that can run at speeds up to 150 MHz, providing the computational power necessary for real-time processing and control tasks. The device boasts 1.5 MB of flash memory, allowing ample space for application code and data storage, alongside 64 KB of RAM for efficient data handling and multitasking.

Key Features:

  • Core: 32-bit Power Architecture VLE (Variable Length Encoding) compliant.
  • Frequency: Up to 150 MHz operation for high-performance computing needs.
  • Memory: 1.5 MB of integrated flash memory and 64 KB of RAM.
  • Temperature Range: Suitable for extreme conditions with an operational range from -40°C to 125°C.
  • ADC: Two 12-bit analog-to-digital converters with up to 32 channels for precise sensor data acquisition.
  • Timers: Multiple timing units including Motor Control Timer for complex timing operations.
  • Communication Interfaces: Incorporates CAN, LIN, and FlexRay modules for versatile connectivity options.
  • Security: Features a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE) for enhanced security.

The SPC5644BF0VLU1R is also equipped with an array of peripherals that ensure seamless integration with various components of an embedded system. These include advanced timers, multiple communication interfaces like CAN, LIN, and FlexRay, and a rich set of I/O ports. The inclusion of a Cryptographic Services Engine (CSE) ensures secure data communication, which is critical in today's interconnected automotive environments.

NXP's commitment to quality and long-term reliability makes the SPC5644BF0VLU1R an ideal choice for designers and engineers looking for a robust MCU platform capable of withstanding the test of time and the challenges of the automotive industry.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9911 $97.9822
3+ $40.1979 $120.5937
5+ $38.9417 $194.7085
7+ $37.6855 $263.7985
8+ $36.4293 $291.4344
11+ $32.6608 $359.2688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess