EN
  • EN
  • DE

SPC5645CF0VLU1

Part No SPC5645CF0VLU1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP  /  e200z4d, e200z0h series Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z4d, e200z0h
Core Size 32-Bit Dual-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 27x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5645
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935325074557,SPC5645CF0VLU1-ND,568-14901
Standard Package 200
Win Source Part Number 994538-SPC5645CF0VLU1
Ultra Librarian 3D Model Ultra Librarian SPC5645CF0VLU1 CAD Model

Description

The NXP SPC5645CF0VLU1 is a cutting-edge microcontroller designed for automotive and industrial applications requiring high levels of processing power, reliability, and functional safety. This powerful MCU is part of NXP's MPC56xx family and is built on Power Architecture technology, which is well-known for its robust performance in critical systems.

Key Features

  • Core: Dual e200z4d cores, each running at up to 120 MHz, providing high computational power for demanding applications.
  • Memory: Features 2 MB of flash memory and 192 KB of RAM, ensuring ample space for complex software and real-time data processing.
  • Timers: Equipped with a rich set of timing and control units, including Motor Control and General Purpose Timers, allowing for precise event management and PWM generation.
  • Communication Interfaces: Offers multiple communication interfaces such as FlexCAN, LINFlex, DSPI, and Ethernet for versatile connectivity options.
  • Analog to Digital Converters (ADC): Integrated 12-bit ADC modules with multiple channels for accurate and efficient analog signal conversion.
  • Functional Safety: Compliant with the ISO 26262 standard, making it suitable for safety-critical automotive applications.
  • Temperature Range: Operates within an extended temperature range, making it ideal for harsh environmental conditions.

Applications

The SPC5645CF0VLU1 is designed to meet the rigorous demands of the automotive industry, including powertrain systems, advanced driver assistance systems (ADAS), and body control modules. It is also suitable for a variety of industrial applications where reliability and performance are paramount.

Quality and Support

NXP is known for its commitment to quality and long-term support for its products. The SPC5645CF0VLU1 microcontroller is backed by NXP's comprehensive technical support and documentation, ensuring that developers have all the resources they need to create innovative and reliable systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.5598 $111.1196
3+ $45.5875 $136.7625
4+ $44.1628 $176.6512
6+ $42.7382 $256.4292
7+ $41.3137 $289.1959
10+ $37.0398 $370.3980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess