EN
  • EN
  • DE

SPC5668EK0MMG

Part No SPC5668EK0MMG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 208MAPBGA  /  e200z650 series Microcontroller IC 32-Bit Single-Core 116MHz 2MB (2M x 8) FLASH 208-BGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z650
Core Size 32-Bit Single-Core
Speed 116MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 155
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 64x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 208-BGA
Supplier Device Package 208-BGA (17x17)
Base Product Number SPC5668
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-14861,SPC5668EK0MMG-ND,935310896557
Standard Package 450
Win Source Part Number 1165206-SPC5668EK0MMG
Ultra Librarian 3D Model Ultra Librarian SPC5668EK0MMG CAD Model

Description

The SPC5668EK0MMG is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This high-performance product is part of NXP's MPC56xx family, which is tailored for automotive and industrial applications requiring sophisticated real-time control, connectivity, and reliability.

Key Features

  • Core: The SPC5668EK0MMG is built around a powerful 32-bit Power Architecture® with a frequency of up to 80 MHz, providing robust processing capabilities for complex applications.
  • Memory: It comes equipped with a generous memory configuration, including up to 2 MB of flash memory and 128 KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Connectivity: This MCU offers a range of communication interfaces, such as CAN, LIN, and FlexRay, making it ideal for networked applications within the automotive industry.
  • Analog Inputs: The inclusion of multiple analog-to-digital converters (ADCs) allows for precise measurement and monitoring of analog signals, crucial for sensor-based systems.
  • Timers: With advanced timer modules, the SPC5668EK0MMG can handle complex timing tasks, which is essential for real-time control applications.
  • Temperature Range: It operates within an extended temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.

Applications

The versatility and robust feature set of the SPC5668EK0MMG make it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Automotive control units such as engine management systems, transmission controllers, and advanced driver-assistance systems (ADAS).
  • Industrial control systems requiring high levels of precision and reliability.
  • Complex embedded systems that demand real-time processing and connectivity.

Reliability and Quality

NXP is committed to delivering high-quality and reliable products. The SPC5668EK0MMG is designed to meet the stringent requirements of the automotive industry, ensuring long-term performance and stability under demanding conditions.

Whether you are developing advanced automotive systems or sophisticated industrial controls, the SPC5668EK0MMG by NXP provides the performance, connectivity, and reliability needed to drive innovation and efficiency in your applications.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.6089 $113.2178
3+ $46.4483 $139.3449
4+ $44.9969 $179.9876
6+ $43.5453 $261.2718
7+ $42.0939 $294.6573
10+ $37.7393 $377.3930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess