EN
  • EN
  • DE

SPC5675KFF0VMM2

Part No SPC5675KFF0VMM2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z7d
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, SPI
Peripherals DMA, POR, PWM, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 512K x 8
Supply Voltage - Operating 1.14V ~ 5.5V
Data Converters A/D 22x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 257-LFBGA
Supplier Device Package 257-LFBGA (14x14)
Base Product Number SPC5675
Other Names 935321996557
Standard Package 152
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263983-SPC5675KFF0VMM2
Ultra Librarian 3D Model Ultra Librarian SPC5675KFF0VMM2 CAD Model

Description

The NXP SPC5675KFF0VMM2 is a cutting-edge microcontroller designed to meet the demanding requirements of automotive and industrial applications. This high-performance device is part of NXP's MPC56xx family, which is renowned for its exceptional reliability, efficiency, and processing power.

Key Features:

  • Core: The microcontroller is built around a 32-bit Power Architecture® core, which is capable of running at speeds of up to 180 MHz, providing the computational power necessary for complex applications.
  • Memory: It comes equipped with 2 MB of embedded flash memory and 192 KB of RAM, ensuring ample storage for program code and efficient data handling.
  • Advanced Timers: A variety of advanced timers are integrated, including Motor Control PWM units, Periodic Interrupt Timers, and a Real-Time Counter, making it ideal for precise control tasks.
  • Connectivity: The SPC5675KFF0VMM2 offers a range of communication interfaces such as multiple CAN interfaces, LIN, SPI, and FlexRay, providing versatile connectivity options for different peripherals and networks.
  • Analog-to-Digital Converters: Equipped with high-resolution ADCs, the microcontroller ensures accurate analog signal conversion, which is crucial for sensor-based applications.
  • Safety and Reliability: It incorporates features designed to meet the stringent safety requirements of automotive applications, including built-in fault detection and correction mechanisms.

Applications:

The robust feature set of the SPC5675KFF0VMM2 makes it particularly well-suited for a range of applications, such as:

  • Automotive engine management systems
  • Advanced driver-assistance systems (ADAS)
  • Body control modules
  • Industrial control systems
  • Embedded robotics

Additional Information:

With its comprehensive set of features and high level of integration, the NXP SPC5675KFF0VMM2 microcontroller stands out as a top choice for developers seeking performance, reliability, and a wide array of peripherals in their automotive and industrial applications. Its robust design and support for safety-critical tasks ensure that it can handle the rigorous demands of modern embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess