EN
  • EN
  • DE

SPC5742PK1MLQ5

Part No SPC5742PK1MLQ5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 144LQFP  /  e200z4 series Microcontroller IC 32-Bit Dual-Core 150MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tray
Product Status Obsolete
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 150MHz
Connectivity CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC574
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935315421557
Standard Package 60
Win Source Part Number 1026426-SPC5742PK1MLQ5
Ultra Librarian 3D Model Ultra Librarian SPC5742PK1MLQ5 CAD Model

Description

Introducing the SPC5742PK1MLQ5 Microcontroller from NXP

The SPC5742PK1MLQ5 is a cutting-edge microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in automotive processing technology. This powerful MCU is part of the MPC57xx family, designed specifically to meet the rigorous demands of modern automotive applications.

The SPC5742PK1MLQ5 is built on Power Architecture® technology and is tailored for advanced engine control units, gateway modules, and safety-critical applications. It features a dual-core configuration with cores operating up to 120 MHz, providing high computational performance and real-time processing capabilities essential for managing complex automotive functions.

Key Features of the SPC5742PK1MLQ5:

  • High-Performance Dual Cores: The MCU features two e200z4d cores, each capable of running at 120 MHz, offering excellent performance for multitasking and time-critical operations.
  • Memory: It comes equipped with 1MB of flash memory and 64KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timer Units: The inclusion of enhanced Modular I/O System (eMIOS) units allows for flexible timing and control for a range of applications.
  • Robust Communication Interfaces: Multiple communication interfaces, including CAN, LIN, and FlexRay, provide versatile options for in-vehicle networking.
  • Security and Safety: The MCU integrates features to support functional safety up to ASIL-D level and includes security modules to protect against unauthorized access and tampering.
  • Low Power Consumption: Designed with energy efficiency in mind, the SPC5742PK1MLQ5 is suitable for applications that require low power consumption without compromising performance.

With its robust set of peripherals, the SPC5742PK1MLQ5 offers great flexibility and can be adapted to a wide range of automotive applications, from powertrain systems to advanced driver-assistance systems (ADAS). NXP's commitment to quality and reliability ensures that this MCU is a dependable choice for developers looking to create sophisticated automotive systems that can withstand the test of time.

Whether you're designing an engine control module or a complex safety system, the SPC5742PK1MLQ5 provides the performance, security, and reliability required to drive innovation in the automotive industry.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess