EN
  • EN
  • DE

SPC5744PFK1AMLQ9

Part No SPC5744PFK1AMLQ9
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2.5MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Number of I/O 79
Program Memory Size 2.5MB (2.5M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Voltage - Supply (Vcc/Vdd) 3.15V ~ 5.5V
Data Converters A/D 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810167-SPC5744PFK1AMLQ9
Ultra Librarian 3D Model Ultra Librarian SPC5744PFK1AMLQ9 CAD Model

Description

The SPC5744PFK1AMLQ9 is a cutting-edge microcontroller produced by NXP Semiconductors, designed to meet the rigorous demands of the automotive industry. This powerful MCU is part of the MPC57xx family, which is renowned for its high performance, reliability, and a suite of features tailored for automotive control applications.

Key Features

  • Core: The SPC5744PFK1AMLQ9 is built around a dual-core Power Architecture with each core running at up to 200 MHz, offering a blend of computational power and energy efficiency.
  • Memory: It comes equipped with 4 MB of flash memory and 256 KB of RAM, providing ample space for complex applications and software stacks.
  • Advanced Timer Units: Multiple Motor Control and General Purpose Timer Units are included, enabling precise control for a variety of automotive applications.
  • Analog-to-Digital Converters (ADCs): The device features high-resolution ADCs that provide accurate sensor readings, crucial for real-time decision-making in automotive systems.
  • Communication Interfaces: A comprehensive set of communication interfaces is provided, including CAN, LIN, and FlexRay, facilitating robust in-vehicle networking.
  • Enhanced Safety Features: The MCU includes advanced safety features that comply with the ISO 26262 standard, ensuring functional safety in automotive applications.

Applications

The SPC5744PFK1AMLQ9 is ideal for a wide range of automotive applications, such as engine management systems, transmission control, chassis and safety systems, and advanced driver assistance systems (ADAS). Its robust design ensures reliable operation in the harsh environments typical of automotive applications.

Package and Quality

The microcontroller is offered in a 176-pin LQFP package, which is suitable for space-constrained applications while still providing sufficient I/O capabilities. Manufactured with NXP's commitment to quality, the SPC5744PFK1AMLQ9 is designed to meet the highest standards of automotive-grade quality and longevity.

With its powerful architecture, extensive memory resources, and comprehensive set of peripherals, the SPC5744PFK1AMLQ9 from NXP is a highly capable microcontroller that can drive innovation and performance in your automotive applications.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5147 $67.5441
6+ $18.4736 $110.8416
9+ $17.8963 $161.0667
12+ $17.3190 $207.8280
15+ $16.7417 $251.1255
20+ $15.0098 $300.1960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess