EN
  • EN
  • DE

SPC5744PK1AMLQ9

Part No SPC5744PK1AMLQ9
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2.5MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4 series Microcontroller IC 32-Bit Dual-Core 200MHz 2.5MB (2.5M x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series MPC57xx
Package Tray
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Number of I/O 79
Program Memory Size 2.5MB (2.5M x 8)
Program Memory Type FLASH
Supply Voltage 3.15V ~ 5.5V
Data Converters A/D 64x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name SPC5744
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844660-SPC5744PK1AMLQ9
Ultra Librarian 3D Model Ultra Librarian SPC5744PK1AMLQ9 CAD Model

Description

The NXP SPC5744PK1AMLQ9 microcontroller is a cutting-edge component designed for the automotive industry, offering a robust solution for advanced applications such as engine management, transmission control, and vehicle dynamics. Manufactured by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications, this product is part of the Power Architecture family and is engineered to meet the rigorous demands of the modern automotive environment.

Key Features:

  • High-Performance Computing: Equipped with a 32-bit Power Architecture e200z4d dual-core processor, the SPC5744PK1AMLQ9 operates at a frequency of up to 160 MHz, delivering exceptional computational power and efficiency.
  • Memory Capacity: This microcontroller features 1.5MB of flash memory and 192KB of RAM, providing ample storage for complex software applications and real-time data processing.
  • Advanced Timer Units: With multiple Motor Control and General Purpose Timer Units, the device facilitates precise control for a wide range of motor types and other time-sensitive tasks.
  • Enhanced Safety Features: To ensure reliable operation in safety-critical systems, the SPC5744PK1AMLQ9 includes built-in safety mechanisms compliant with the ISO 26262 standard, such as ECC (Error Correction Code) and a Memory Protection Unit (MPU).
  • Connectivity: The microcontroller provides a variety of communication interfaces, including CAN, LIN, and FlexRay modules, enabling robust data exchange and network communication within the vehicle.
  • Low Power Consumption: Designed with energy efficiency in mind, the device features several low-power modes to reduce power consumption during idle periods, contributing to the overall energy efficiency of the automotive system.

Applications:

The NXP SPC5744PK1AMLQ9 is ideally suited for a range of automotive applications, particularly those requiring high levels of processing power and real-time performance, such as:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Brake and Stability Control Systems
  • Electric Power Steering Systems
  • Advanced Driver Assistance Systems (ADAS)

In summary, the NXP SPC5744PK1AMLQ9 microcontroller is a powerful and reliable solution designed to meet the complex demands of the automotive industry, delivering performance, safety, and efficiency in a compact form factor.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.6886 $83.0658
6+ $22.7189 $136.3134
8+ $22.0090 $176.0720
11+ $21.2990 $234.2890
15+ $20.5890 $308.8350
19+ $18.4591 $350.7229
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess