EN
  • EN
  • DE

SPC5746BBK1AMKU6

Part No SPC5746BBK1AMKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP / e200z4 MPC57xx Microcontroller IC 32-Bit Single-Core 160MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tray
Product Status Active
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 160MHz
Connectivity CANbus, Ethernet, I²C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 384K x 8
Voltage - Supply (Vcc/Vdd) 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5746
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1356686-SPC5746BBK1AMKU6
Ultra Librarian 3D Model Ultra Librarian SPC5746BBK1AMKU6 CAD Model

Description

The SPC5746BBK1AMKU6 is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This powerful component is a member of NXP's SPC57 family of 32-bit Power Architecture MCUs, tailored for automotive and industrial applications that require high levels of reliability, efficiency, and performance.

Key Features

  • Core: The SPC5746BBK1AMKU6 is built on a dual-core Power Architecture e200z4d CPU, operating at speeds up to 120 MHz. This robust processing core is well-suited for handling complex computations and multitasking applications.
  • Memory: It boasts an integrated memory architecture that includes up to 1 MB of flash memory and 64 KB of RAM, facilitating swift data processing and ample storage for robust applications.
  • Security: Enhanced security features are embedded to protect against unauthorized access and to ensure data integrity, making it an ideal choice for sensitive automotive applications.
  • Connectivity: A rich set of communication interfaces is provided, including CAN, LIN, and Ethernet, to ensure seamless integration with other components within a vehicle's network or industrial control systems.
  • Temperature Range: The MCU operates within an extended temperature range, making it suitable for harsh operating environments.
  • Package: It comes in a 176-pin LQFP package, which is designed for space-constrained applications while still enabling easy integration into a wide range of electronic assemblies.

Applications

The SPC5746BBK1AMKU6 is versatile and can be utilized in various applications within the automotive sector, including engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and comprehensive feature set also make it a good fit for industrial control systems, where reliability and long-term performance are crucial.

Conclusion

With its advanced architecture, comprehensive security measures, and extensive connectivity options, the SPC5746BBK1AMKU6 from NXP Semiconductors represents a cutting-edge solution for developers looking to push the boundaries of automotive and industrial system design. Its balance of performance, efficiency, and security makes it a cornerstone for future-proof and sophisticated electronic systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess