EN
  • EN
  • DE

SPC5746BSK1AMKU2

Part No SPC5746BSK1AMKU2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP  /  e200z4 series Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tray
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Number of I/O 129
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 384K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5746
Other Names 935347053557
Standard Package 200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263847-SPC5746BSK1AMKU2
Ultra Librarian 3D Model Ultra Librarian SPC5746BSK1AMKU2 CAD Model

Description

The SPC5746BSK1AMKU2 is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This high-performance automotive-grade MCU is a member of NXP's SPC57 4B family, tailored for advanced applications in the automotive industry, such as powertrain, engine management, electric vehicles, and advanced driver-assistance systems (ADAS).

Key Features

  • Core: The SPC5746BSK1AMKU2 is built around a dual-core Power Architecture® with cores running at up to 200 MHz, providing robust processing capabilities for complex automotive applications.
  • Memory: Equipped with 4 MB of flash memory and 592 KB of RAM, this MCU can handle extensive code and provide ample space for data storage and real-time processing.
  • Connectivity: It features a range of communication interfaces, including CAN FD, FlexRay, LIN, and Ethernet, ensuring versatile connectivity options for various in-vehicle networks.
  • Security: With advanced security features, the SPC5746BSK1AMKU2 ensures data protection and secure communication, which is critical in today's connected vehicle ecosystem.
  • Temperature Range: The MCU operates over a wide temperature range, making it suitable for harsh automotive environments.

Applications

The versatile nature of the SPC5746BSK1AMKU2 makes it ideal for a variety of automotive applications, including but not limited to:

  • Engine Control Units (ECU)
  • Transmission Control Units (TCU)
  • Battery Management Systems (BMS)
  • Advanced Driver-Assistance Systems (ADAS)
  • Hybrid and Electric Vehicle Control

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The SPC5746BSK1AMKU2 is no exception, as it is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under extreme conditions.

In summary, the SPC5746BSK1AMKU2 by NXP Semiconductors is a powerful and reliable MCU that offers an optimal solution for sophisticated automotive applications requiring high-speed processing, advanced connectivity, and robust security features.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess