EN
  • EN
  • DE

SPC5746CK1AMMJ6R

Part No SPC5746CK1AMMJ6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLSH 256MAPPBGA  /  e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 256-MAPPBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 178
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Base Product Number SPC5746
Other Names 935347041518
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263924-SPC5746CK1AMMJ6R
Ultra Librarian 3D Model Ultra Librarian SPC5746CK1AMMJ6R CAD Model

Description

Product Overview: SPC5746CK1AMMJ6R from NXP

The SPC5746CK1AMMJ6R is a cutting-edge microcontroller product from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This microcontroller is part of the Power Architecture family and is well-suited for a variety of applications including body control modules, gateways, industrial control systems, and advanced sensor processing units.

Key Features

  • Core: The SPC5746CK1AMMJ6R features a dual-core 32-bit Power Architecture with cores running at speeds up to 200 MHz, providing robust processing capabilities for complex applications.
  • Memory: It comes equipped with 1MB of flash memory and 64KB of RAM, ensuring sufficient space for program storage and smooth multitasking operations.
  • I/O Capabilities: The microcontroller includes a rich set of input/output options such as multiple CAN interfaces, LIN channels, and digital/analog inputs and outputs, providing versatile connectivity and control options.
  • Advanced Timers: Integrated advanced timers support complex timing and PWM functionalities, which are essential for precise control tasks in automotive and industrial environments.
  • Safety Features: Safety features include a Memory Protection Unit (MPU), Error Correction Code (ECC) on flash and RAM, and a built-in self-test for reliable operation in safety-critical systems.

Performance and Efficiency

Designed for high-performance tasks, the SPC5746CK1AMMJ6R microcontroller ensures efficient power consumption, which is critical for battery-operated and energy-conscious systems. Its optimized architecture allows for reduced processing times and increased throughput, which is vital for real-time applications.

Applications

This microcontroller is ideally suited for automotive applications such as advanced driver-assistance systems (ADAS), engine control units (ECU), and transmission control modules. It is also well-matched for industrial applications that require high levels of processing power and reliability, such as robotics, automation control systems, and smart sensors.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the SPC5746CK1AMMJ6R, which is designed to meet the stringent standards of the automotive industry. The product is AEC-Q100 qualified, ensuring that it can withstand the harsh conditions of automotive environments without compromising performance.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess