EN
  • EN
  • DE

SPC5748CK1MMJ6

Part No SPC5748CK1MMJ6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLSH 256MAPPBGA  /  e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 6MB (6M x 8) FLASH 256-MAPPBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Bulk
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 178
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
RAM Size 768K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Base Product Number SPC5748
Other Names 935322435557
Standard Package 450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263858-SPC5748CK1MMJ6
Ultra Librarian 3D Model Ultra Librarian SPC5748CK1MMJ6 CAD Model

Description

The SPC5748CK1MMJ6 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed for automotive and industrial applications that demand high levels of reliability, performance, and safety. This product is part of the MPC57xx family, which is renowned for its advanced architecture tailored to manage complex control processes.

Key Features

  • Core: The SPC5748CK1MMJ6 is built on a 32-bit Power Architecture® with a dual-core configuration, ensuring efficient parallel processing and optimal performance for compute-intensive applications.
  • Memory: It comes equipped with a generous memory capacity, including 1.5MB of embedded Flash memory and 192KB of RAM, facilitating swift data processing and storage.
  • Clock Speed: The MCU operates at a maximum frequency of 180 MHz, which allows for rapid execution of instructions and real-time processing capabilities.
  • Input/Output: A wide array of I/O options are available, including CAN, LIN, and FlexRay communication interfaces, making this MCU highly versatile for various automotive communication protocols.
  • Safety: The SPC5748CK1MMJ6 integrates advanced safety features that meet the ISO 26262 standard for automotive safety, ensuring reliable operation in critical systems.

Applications

The robust feature set of the SPC5748CK1MMJ6 makes it ideal for a range of applications within the automotive sector, such as engine management, transmission control, chassis and safety systems, and advanced driver assistance systems (ADAS). Additionally, its high-reliability factor and processing capabilities extend its use to industrial and high-end control systems.

Quality and Support

NXP is committed to delivering high-quality products and provides comprehensive technical support for the SPC5748CK1MMJ6. Developers can access a wealth of resources, including datasheets, reference manuals, application notes, and development tools, to facilitate the design and implementation process.

Whether you're developing the next-generation vehicle control unit or an advanced industrial system, the SPC5748CK1MMJ6 offers the performance, reliability, and features to meet your demanding requirements.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess