The NXP SSL21084T105 is a state-of-the-art integrated circuit (IC) designed specifically for driving LED solutions in a variety of lighting applications. This compact, high-efficiency driver is part of NXP's advanced range of products tailored for energy-saving and long-lasting LED lighting systems.
Key Features
- Highly Integrated Solution: The SSL21084T105 combines a controller and a MOSFET in a single IC, facilitating a reduction in the number of external components required, which simplifies design and can lead to cost savings.
- Wide Supply Voltage Range: It operates over a wide supply voltage range, making it suitable for various applications, from low-voltage to high-voltage LED lighting solutions.
- GreenChip Technology: Incorporating NXP's GreenChip technology, the SSL21084T105 is designed for high energy efficiency, which helps in reducing the environmental impact of lighting solutions.
- Adjustable Output Current: The output current can be easily adjusted to suit the needs of different LED configurations, providing flexibility in the design of the lighting system.
- Protection Features: It includes multiple protection features such as overtemperature protection, overvoltage protection, and LED open/short circuit protection, ensuring the reliability and longevity of the lighting system.
Applications
The SSL21084T105 is ideal for a wide range of LED lighting applications, including:
- Residential and commercial lighting
- Architectural lighting
- Task and accent lighting
- Emergency lighting systems
- LED retrofit lamps and fixtures
Technical Specifications
- Package: SO8
- Supply Voltage: Up to 450V (non-dimmable)
- Switching Frequency: Adjustable up to 200 kHz
- Dimming Capability: Non-dimmable version
The NXP SSL21084T105 is a robust and versatile solution for designers looking to create efficient, reliable, and cost-effective LED lighting systems. Its integration of advanced features with a focus on energy efficiency makes it a top choice for environmentally conscious lighting applications.