EN
  • EN
  • DE

SSL4101T

Part No SSL4101T
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description GreenChip III+ SMPS control IC Frequency limitation to reduce switching losses.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 341057-SSL4101T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSL4101T CAD Model

Description

The NXP SSL4101T is a cutting-edge lighting solution designed for the efficient and reliable control of LED lighting systems. As a mixed-signal IC, it combines both analog and digital circuits to offer a high-performance controller for switch mode power supplies (SMPS). This makes it an ideal component for a variety of lighting applications, including general lighting, architectural lighting, and backlighting systems.

Key Features

  • Integrated PFC and Flyback Controller: The SSL4101T integrates both Power Factor Correction (PFC) and flyback controller functions, reducing component count and simplifying design.
  • High Efficiency: With its high level of integration and optimized control algorithms, the SSL4101T enables highly efficient power conversion, which is essential for energy-saving lighting solutions.
  • Wide Supply Voltage Range: The device supports a wide supply voltage range, making it versatile for various lighting applications and ensuring compatibility with global voltage standards.
  • Adjustable Output Current: The SSL4101T allows for precise control of the output current, enabling fine-tuning of the light output for different lighting needs.
  • Protection Features: It includes numerous protection features such as overvoltage, overcurrent, and overtemperature protection, ensuring a high level of reliability and safety in operation.

Applications

The versatility of the SSL4101T makes it suitable for a wide array of lighting applications. It is commonly used in LED-based retrofit lamps, LED drivers for general lighting, and intelligent lighting systems where efficiency and reliability are crucial. Its ability to adapt to different power levels also makes it a great choice for both low-power and high-power LED applications.

Technical Specifications

The SSL4101T operates in a critical conduction mode with a quasi-resonant switching scheme, which further enhances its efficiency. It is available in a compact SO16 package, which is conducive to space-constrained designs. The device's operating junction temperature ranges from -40°C to 150°C, ensuring performance under a broad spectrum of environmental conditions.

Conclusion

In summary, the NXP SSL4101T is a highly integrated and efficient solution for LED lighting control. Its combination of PFC and flyback controller, along with its robust protection features, make it a go-to choice for designers looking to create reliable, energy-efficient lighting products.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5611 $66.9277
15+ $7.8448 $117.6720
23+ $7.5999 $174.7977
32+ $7.3550 $235.3600
41+ $7.1090 $291.4690
55+ $6.3744 $350.5920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess