EN
  • EN
  • DE

SSL5021BTS/1X

Part No SSL5021BTS/1X
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 2A SC74  /  LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 2A (Switch) SC-74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 9.5V
Voltage - Supply (Max) 16V
Current - Output / Channel 2A (Switch)
Temperature Range - Operating -40°C ~ 160°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number SSL50
Other Names 568-11644-1,568-11644-2,935304185115,568-11644-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253421-SSL5021BTS/1X
Ultra Librarian 3D Model Ultra Librarian SSL5021BTS/1X CAD Model

Description

The SSL5021BTS/1X is a highly integrated and efficient LED driver IC designed by NXP Semiconductors, tailored for driving LED lighting solutions. This compact and versatile driver IC is suitable for a broad range of applications, including but not limited to, indoor and outdoor lighting, architectural lighting, and backlighting systems.

Key Features

  • High Integration: The SSL5021BTS/1X integrates a high-voltage power MOSFET with an internal controller, reducing external component count and simplifying the circuit design.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for use in various power supply configurations.
  • Current Regulation: Precision current regulation ensures consistent light output, which is crucial for maintaining lighting quality and color uniformity.
  • Energy Efficient: The IC's high efficiency helps reduce energy consumption, making it an eco-friendly choice for energy-conscious applications.
  • Thermal Protection: Built-in thermal protection safeguards the IC from overheating, thereby enhancing the reliability and longevity of the lighting solution.
  • Dimming Capability: It offers smooth and flicker-free dimming capabilities, allowing for adjustable light levels and creating the desired ambiance.

Applications

The SSL5021BTS/1X is designed for a wide array of lighting applications due to its flexibility and performance characteristics. It is ideal for retrofit lamps, ceiling lights, downlights, and LED modules, providing a high-quality and energy-efficient lighting solution.

Technical Specifications

  • Integrated 500V MOSFET
  • High power factor and low THD
  • Adjustable output current through an external resistor
  • Protection features: OverTemperature Protection (OTP), OverVoltage Protection (OVP), Short-Winding Protection (SWP), and UnderVoltage LockOut (UVLO)

Conclusion

The SSL5021BTS/1X from NXP Semiconductors is a top-notch choice for designers looking to create reliable, efficient, and high-performance LED lighting systems. Its integrated features and protections ensure a long-lasting and safe operation, making it a smart and sustainable choice for modern lighting solutions.

You May Also Be Interested in

Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess