EN
  • EN
  • DE

SSTL16857DGG

Part No SSTL16857DGG
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 14-bit SSTL_2 registered driver with differential clock inputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1260043-SSTL16857DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTL16857DGG CAD Model

Description

The NXP SSTL16857DGG is a high-performance, 18-bit registered driver designed to meet the rigorous demands of high-speed memory and logic interfacing. This integrated circuit is specifically tailored for use with DDR (Double Data Rate) memory systems, providing a reliable interface between the memory and the controller.

Key Features:

  • Compatibility: The device supports SSTL_2 (Stub Series Terminated Logic) interface standards, making it ideal for DDR SDRAM memory systems and other high-speed digital applications.
  • Differential Clock Inputs: It features differential clock inputs (CLK and CLK), which enhance signal integrity and reduce system noise, ensuring stable operation even at high frequencies.
  • 18-Bit Interface: The wide 18-bit data path allows for efficient data handling and throughput, which is critical in high-performance computing and data processing applications.
  • Integrated Registers: The SSTL16857DGG includes edge-triggered D-type flip-flops, providing registered drive capability to improve timing margins and reduce data setup and hold times.
  • Power Supply: It operates at a nominal power supply voltage of 2.5V, which is typical for SSTL_2 interfaces, offering a balance between performance and power consumption.
  • Output Enable Function: The device features an Output Enable (OE) function that allows the user to place the outputs in a high-impedance state, thus facilitating board-level testing and debugging.
  • Package: The SSTL16857DGG is offered in a TSSOP (Thin Shrink Small Outline Package) type with 48 pins, providing a compact footprint for space-constrained applications.

Applications:

The NXP SSTL16857DGG is designed to serve a variety of applications that require high-speed data transfer and precise timing control, such as:

  • DDR SDRAM memory modules
  • High-speed data acquisition systems
  • Server and workstation memory interfaces
  • Communication infrastructure
  • Industrial control systems

In summary, the NXP SSTL16857DGG is a robust and versatile registered driver that offers high-speed performance, precision, and reliability, making it a go-to solution for designers working with advanced memory interfaces and high-speed digital systems.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess