The SSTUB32866EC/G,518 is a high-performance, registered clock driver (RCD) designed and manufactured by NXP Semiconductors. This integrated circuit is part of NXP's portfolio of logic devices, engineered to meet the stringent demands of modern computing and communication systems.
Key Features
- Compatibility: The device is compatible with JEDEC standard DDR2, DDR3, and DDR3L SDRAMs, making it versatile for various applications.
- Performance: It offers a 1:1 clock driver configuration, ensuring reliable and consistent performance for system memory clocks.
- Power Efficiency: With its low-power consumption design, the SSTUB32866EC/G,518 is ideal for energy-sensitive applications.
- Package: Enclosed in a TSSOP package, it is compact and suitable for space-constrained applications.
- Temperature Range: The device operates within an industrial temperature range, ensuring reliability under extreme conditions.
Applications
The SSTUB32866EC/G,518 is designed for use in a variety of systems requiring high-speed memory interfaces, including:
- Desktop and laptop computers
- Servers and workstations
- Networking equipment
- Telecommunications infrastructure
- High-performance computing systems
Technical Specifications
Parameter
Value
Product Category
Registered Clock Driver
Manufacturer
NXP Semiconductors
Part Number
SSTUB32866EC/G,518
Package / Case
TSSOP
Temperature Range
Industrial
Supply Voltage
1.8V ±0.1V
Output Clock Frequency
Up to 400 MHz
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability. The SSTUB32866EC/G,518 is built to the highest standards and is subject to rigorous testing to ensure it meets the requirements of the most demanding applications.