EN
  • EN
  • DE

SSTUH32864EC,518

Part No SSTUH32864EC,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 1/14BIT SOT536-1  /  1:2 Configurable Registered Buffer IC 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SSTUH3
Other Names 935277951518,SSTUH32864EC-T,SSTUH32864EC-T
Standard Package 3,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256348-SSTUH32864EC,518
Ultra Librarian 3D Model Ultra Librarian SSTUH32864EC,518 CAD Model

Description

The NXP SSTUH32864EC,518 is a high-performance, registered logic device designed to meet the demanding needs of advanced computing and data processing systems. This integrated circuit is part of NXP's leading-edge portfolio of interface products, which are known for their reliability, speed, and power efficiency.

Key Features

  • Logic Type: Registered Bus Exchanger
  • Package: HVQFN-48, a space-saving and thermally enhanced package
  • Operating Voltage: 1.8V, minimizing power consumption
  • Interface: LVTTL, LVCMOS compatible, providing ease of integration with common logic standards
  • Performance: High-speed data exchange with bus hold, ensuring data integrity during transient conditions
  • Temperature Range: Industrial grade, ensuring reliable operation under extreme conditions

Applications

The NXP SSTUH32864EC,518 is ideal for various applications within the computing and data processing sectors. It is particularly well-suited for:

  • Server and workstation memory interfaces
  • High-speed data routing and signal processing
  • Communication infrastructure
  • Data center equipment
  • Advanced industrial control systems

Design and Integration

Engineers and designers will appreciate the SSTUH32864EC,518 for its ease of integration into complex systems. The device's compatibility with standard logic levels allows for straightforward interfacing with existing components. Additionally, its compact HVQFN-48 package saves valuable board space while providing excellent thermal performance, which is crucial for high-density designs.

Quality and Support

NXP is committed to delivering high-quality products. The SSTUH32864EC,518 is backed by NXP's rigorous testing and validation processes, ensuring that customers receive reliable and consistent performance. Furthermore, NXP provides comprehensive technical support and documentation, making the integration of the SSTUH32864EC,518 as smooth as possible for developers and engineers.

Ordering Information

To order or inquire about the NXP SSTUH32864EC,518, customers can contact NXP sales representatives or authorized distributors. Detailed product specifications and documentation are available on the NXP website to assist with product evaluation and selection.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess