EN
  • EN
  • DE

T4240NSN7QTB

Part No T4240NSN7QTB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC SOC 64BIT 24X 1.67GHZ 1932BGA / PowerPC e6500 Microprocessor IC QorIQ T4 12 Core, 64-Bit 1.8GHz 1932-FCPBGA (45x45)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor PowerPC e6500
Number of Cores/Bus Width 12 Core, 64-Bit
Speed 1.8GHz
RAM Controllers DDR3, DDR3L
Graphics Acceleration No
Ethernet 1Gbps (16), 10Gbps (4)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C
Case / Package 1932-BBGA, FCBGA
Supplier Device Package 1932-FCPBGA (45x45)
Additional Interfaces I²C, MMC/SD, PCIe, RapidIO, SPI, UART
Base Product Number T4240NSN7
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935324764557,568-14008,T4240NSN7QTB-ND
Standard Package 12
Win Source Part Number 1320942-T4240NSN7QTB
Ultra Librarian 3D Model Ultra Librarian T4240NSN7QTB CAD Model

Description

The NXP T4240NSN7QTB is a high-performance, power-efficient integrated multicore processor that is part of the QorIQ T series family. This processor is designed to meet the rigorous demands of advanced networking and telecommunications, as well as industrial and military applications. It offers a remarkable blend of speed, integrated technologies, and energy efficiency to power a new generation of systems and devices.

Key Features

  • Multi-core Architecture: The T4240NSN7QTB features 12 dual-threaded cores, making a total of 24 virtual cores. These cores are built on Power Architecture technology, ensuring robust performance for complex computing tasks.
  • High-Performance Data Path: Equipped with a 128-bit SIMD (Single Instruction, Multiple Data) engine, the processor is capable of high-speed data processing, which is essential for network packet processing and other data-intensive tasks.
  • Advanced I/O Capabilities: The processor includes integrated support for a multitude of I/O options, including Ethernet, PCIe, SATA, and USB interfaces, providing flexible connectivity options for a wide range of applications.
  • Integrated Security: With an on-chip security engine, the T4240NSN7QTB offers encryption, secure boot, and other security features to protect sensitive data and ensure secure operations.
  • Power Efficiency: The processor is designed with energy efficiency in mind, featuring advanced power management techniques to reduce overall power consumption without sacrificing performance.

Applications

The NXP T4240NSN7QTB is suited for a variety of high-end applications. It is particularly effective in networking equipment such as routers, switches, and gateways. Additionally, it is an excellent choice for industrial control systems, aerospace and defense technology, and any other application requiring high-speed data processing and robust security features.

Technical Specifications

  • CPU: 12 dual-threaded e6500 cores running up to 1.8 GHz
  • L1 Cache: 32 KB instruction and data caches per core
  • L2 Cache: Up to 2 MB shared cache
  • Networking: Multiple integrated 1Gbps and 10Gbps Ethernet controllers
  • Memory: DDR3/DDR4 memory controller with ECC support
  • Security: Integrated security engine with encryption and secure boot

Overall, the NXP T4240NSN7QTB is a powerful and versatile processor that offers a perfect balance between performance and power efficiency, making it an ideal choice for a broad range of high-performance computing solutions.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess